EN
  • EN
  • DE

A3P1000-FG144I

Part No A3P1000-FG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Field Programmable Gate Array (FPGA) IC 97 147456
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 97
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1155, A3P1000-FG144I-ND, A3P1000FG144I
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845955-A3P1000-FG144I
Ultra Librarian 3D Model Ultra Librarian A3P1000-FG144I CAD Model

Description

The A3P1000-FG144I, part of Microchip Technology's ProASIC3 series, is a highly capable flash-based field-programmable gate array (FPGA) that is designed to meet the needs of a wide range of embedded systems. This device offers a perfect blend of flexibility, performance, and reliability for designers working on telecommunications, industrial, automotive, and consumer electronic applications.

Key Features

  • High Capacity: The A3P1000-FG144I provides a substantial logic capacity, featuring 1 million system gates that enable complex logic functions and high-density system designs.
  • Low Power Consumption: This FPGA is optimized for low power applications, ensuring efficient operation and reduced energy costs, which is critical for battery-powered and energy-sensitive designs.
  • High Performance: With support for system performance up to 350 MHz, the A3P1000-FG144I is capable of handling high-speed signal processing tasks and other demanding computational workloads.
  • In-System Programmability: The flash-based configuration of this FPGA allows for in-system programmability, which means updates and changes can be made to the device without removing it from the system, leading to easier maintenance and upgrades.
  • Security: The device includes advanced security features to protect against unauthorized access and copying of intellectual property, ensuring designs remain secure throughout their lifecycle.
  • Temperature Range: This FPGA operates within the industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Packaging: The A3P1000-FG144I comes in a Fine Pitch Ball Grid Array (FBGA) package with 144 pins, providing a compact footprint for space-constrained applications.

Applications

The versatility of the A3P1000-FG144I makes it an ideal choice for a variety of applications, including but not limited to:

  • Automotive control units
  • Industrial automation and control systems
  • Data communication equipment
  • Medical devices
  • Security systems
  • Consumer electronics

With its robust feature set, the A3P1000-FG144I from Microchip Technology stands out as a superior choice for designers seeking a high-performance, secure, and flexible FPGA solution.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess