EN
  • EN
  • DE

A3P1000-1FGG484

Part No A3P1000-1FGG484
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 300 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 484-BGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 300
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1166, A3P1000-1FGG484-ND
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908913-A3P1000-1FGG484
Ultra Librarian 3D Model Ultra Librarian A3P1000-1FGG484 CAD Model

Description

Product Overview: A3P1000-1FGG484

The A3P1000-1FGG484 is a high-performance FPGA (Field-Programmable Gate Array) device from Microchip Technology's ProASIC3 series. This product is designed to deliver a perfect blend of power, flexibility, and cost-effectiveness, making it an ideal solution for a wide range of applications in the consumer, automotive, telecommunications, and industrial markets.

Key Features:

  • High Capacity: The A3P1000-1FGG484 offers 1 million system gates that provide ample space for complex designs and functionalities.
  • Speed Grade: With a speed grade of -1, this FPGA is optimized for high-speed performance, ensuring quick data processing and responsiveness.
  • Package Type: Encased in a 484-pin Fine Pitch Grid Array (FGG) package, the device offers a compact footprint while allowing for efficient routing and excellent thermal characteristics.
  • Low Power Consumption: ProASIC3 devices, including the A3P1000-1FGG484, are known for their low power consumption, which is crucial for power-sensitive applications.
  • Flash-Based Configuration: Unlike SRAM-based FPGAs, this flash-based FPGA does not require an external configuration memory, providing a secure and reliable solution that is immune to radiation-induced configuration upsets.
  • In-System Programmability: The device supports in-system programming and reprogramming, allowing for easy updates and modifications to the design after deployment.
  • High I/O Count: It provides a high number of user I/Os, enabling designers to interface with a wide variety of peripherals and other components.

Applications:

The versatility of the A3P1000-1FGG484 makes it suitable for a diverse array of applications, including but not limited to:

  • Automotive control units
  • Industrial automation systems
  • Consumer electronics
  • Telecommunications infrastructure
  • Medical devices
  • Security systems

Microchip Technology's commitment to quality and reliability ensures that the A3P1000-1FGG484 FPGA is a dependable choice for designers seeking to create sophisticated systems that require robust performance and long-term stability.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $163.6091 $163.6091
2+ $157.2181 $314.4362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess