EN
  • EN
  • DE

A42MX16-PQ160I

Part No A42MX16-PQ160I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA 42MX Family 24K Gates 608 Cells 103MHz/172MHz 0.45um Technology 3.3V/5V 160-Pin PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Height 3.4 mm
Length 28 mm
Max Frequency 172 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Gates 24000
Number of I/Os 125
Number of Logic Blocks (LABs) 608
Number of Logic Elements/Cells 608
Number of Pins 160
Number of Registers 928
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Weight 5.566797 g
Width 28 mm
Win Source Part Number 1026540-A42MX16-PQ160I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A42MX16-PQ160I CAD Model

Description

The A42MX16-PQ160I is a high-performance FPGA (Field-Programmable Gate Array) from Microchip Technology, designed to meet the needs of a wide range of applications. This device is part of the A42MX series, which is known for its versatility, efficiency, and reliability in complex digital circuit implementations. The A42MX16-PQ160I is particularly well-suited for industrial, automotive, and consumer applications where robustness and long-term availability are critical.

Key Features

  • High Density: The A42MX16-PQ160I offers a substantial amount of logic cells, enabling designers to integrate multiple functions into a single chip.
  • System Performance: With its advanced system-level features, this FPGA can deliver high-speed performance, which is essential for data-intensive tasks and real-time processing.
  • Low Power Consumption: The device is engineered to operate with low power, making it ideal for power-sensitive applications.
  • Flexible I/O: The FPGA provides a wide range of I/O options, supporting various interface standards and allowing for versatile connectivity with other components in the system.
  • Rugged Design: The A42MX16-PQ160I is designed to withstand harsh environments, ensuring reliable operation under extreme conditions.

Package and Quality

This FPGA comes in a PQ160 package, which is a 160-pin quad flat pack. Its compact size and pin count make it suitable for space-constrained applications while still offering ample connectivity. In terms of quality, the A42MX16-PQ160I is manufactured to the highest standards, ensuring both performance and longevity. Microchip Technology's commitment to quality means that this product is designed to meet or exceed the rigorous demands of the industry.

Applications

The versatility of the A42MX16-PQ160I allows it to be used in a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunications infrastructure
  • Medical devices

Overall, the A42MX16-PQ160I from Microchip Technology is a robust and flexible FPGA solution that provides designers with the tools needed to create innovative, high-performance, and reliable products for a variety of markets.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess