The MC74AC541DWR2G is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is an octal buffer/line driver designed to provide interface buffering for high-speed digital data transmission. With its advanced CMOS technology, the MC74AC541DWR2G ensures minimal power consumption while delivering robust performance.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 2V to 6V
- Operating Temperature Range: -55°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20W
- Data Rate: High-Speed
Performance and Quality
The MC74AC541DWR2G boasts high noise immunity and low propagation delay, making it ideal for high-speed data transmission applications. Its non-inverting buffers with 3-state outputs contribute to its versatility in various digital circuits, including driving bus lines or buffer memory address registers.
Applications
This device is widely used in communication systems, data processing, and computers where high-speed buffer and line drivers are essential. It is also suitable for use in systems that require a high degree of reliability and performance, such as industrial controls and automation.
Environmental and Regulatory Compliance
ON Semiconductor is committed to environmental stewardship. The MC74AC541DWR2G is designed to meet various environmental standards, ensuring that it is suitable for use in environmentally sensitive applications. It is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, making it an eco-friendly choice for electronic components.
Conclusion
In summary, the MC74AC541DWR2G from ON Semiconductor is a reliable and efficient solution for systems requiring high-speed data buffering and driving capabilities. Its robust design, combined with low power consumption and environmental compliance, makes it an excellent choice for a wide range of electronic applications.