EN
  • EN
  • DE

A2F200M3F-FGG484I

Part No A2F200M3F-FGG484I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC SOC CORTEX-M3 80MHZ 484FBGA / ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops 80MHz 484-FPBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Speed 80MHz
Primary Attributes ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Number of I/O MCU - 41, FPGA - 94
Base Product Number A2F200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1001733-A2F200M3F-FGG484I
Ultra Librarian 3D Model Ultra Librarian A2F200M3F-FGG484I CAD Model

Description

The Microchip Technology 1001733-A2F200M3F-FGG484I is an embedded system on chip (SoC) integrated circuit. It has a core processor of ARM Cortex-M3 with a speed of 80MHz.

  • Core Processor: ARM Cortex-M3
  • Speed: 80MHz
  • RAM Size: 64KB
  • Flash Size: 256KB
  • Primary Attribute: ProASIC3 FPGA, 200K Gates, 4608 D-Flip-Flops
  • MCU: 41
  • FPGA: 94
  • Total I/O: 135
  • Connectivity: EBI/EMI, Ethernet, I2C, SPI, and UART/USART
  • Peripherals: DMA, POR, and WDT
  • Package: 484-BGA
  • Standard Package: 60

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess