EN
  • EN
  • DE

93LC66AT-I/OT

Part No 93LC66AT-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT SPI 2MHZ SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features EEPROM Memory IC 4Kb (512 x 8) SPI SOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name 93LC66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC66AT-I/OTTR, 93LC66AT-I/OTDKR, 93LC66ATIOT, 93LC66AT-I/OTCT, 93LC66AT-I/OTG-ND, 93LC66AT-I/OT-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858659-93LC66AT-I/OT
Ultra Librarian 3D Model Ultra Librarian 93LC66AT-I/OT CAD Model

Description

Microchip Technology's 93LC66AT-I/OT EEPROM

The 93LC66AT-I/OT is a high-performance, 4K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a reliable and flexible data storage solution for a wide range of applications. This device is part of the Microchip serial EEPROM family and is optimized for low-power operations, making it an ideal choice for battery-powered devices and other power-sensitive applications.

Key Features

  • Memory Size: The 93LC66AT-I/OT offers a storage capacity of 4 Kbits, organized as either 256 x 16-bit words or 512 x 8-bit words, which can be selected via a simple external pin configuration.
  • Interface: This device communicates through a simple serial interface, compatible with the SPI (Serial Peripheral Interface) protocol, ensuring easy integration with most microcontrollers and processors.
  • Operating Voltage: It operates across a wide voltage range of 2.5V to 5.5V, providing versatility in various system designs.
  • Temperature Range: The EEPROM is operational over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.
  • Package: Housed in a compact SOT-23 package, the 93LC66AT-I/OT is designed for space-constrained applications, offering a minimal footprint on the PCB.
  • Write Protection: A write protect feature ensures data integrity by preventing accidental data overwrites or erasures.
  • Endurance: The device boasts a high endurance with 1,000,000 erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: It offers a data retention period of over 200 years, providing a reliable storage solution over extended periods.

Applications

The versatility of the 93LC66AT-I/OT makes it suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Smart Cards
  • Portable Devices

With its robust feature set, the 93LC66AT-I/OT from Microchip Technology is an excellent choice for designers seeking a reliable non-volatile memory solution that combines performance with low power consumption and a small form factor.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9811 $53.9605
125+ $0.8050 $100.6250
195+ $0.7799 $152.0805
270+ $0.7547 $203.7690
345+ $0.7296 $251.7120
460+ $0.6541 $300.8860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess