EN
  • EN
  • DE

93C86C-I/ST

Part No 93C86C-I/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT SPI 3MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) Microwire 3 MHz 8-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8, 1K x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 2ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 93C86
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93C86C-I/ST-NDR
Standard Package 100
Win Source Part Number 1320819-93C86C-I/ST
Ultra Librarian 3D Model Ultra Librarian 93C86C-I/ST CAD Model

Description

Microchip Technology's 93C86C-I/ST EEPROM

The 93C86C-I/ST is a robust and versatile serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide reliable data storage solutions across a broad range of applications. This particular EEPROM comes in a surface-mount ST package, ensuring a compact footprint suitable for space-constrained designs.

Key Features

  • Memory Size: The 93C86C-I/ST offers an ample 16K (2048 x 8 or 1024 x 16) bit of memory, which can be accessed in either byte or word format, providing flexibility depending on the user's requirements.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with many standard digital systems and ensuring easy integration into existing designs.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this device maintains reliable performance under extreme conditions, suitable for demanding applications.
  • Communication: Communication with the 93C86C-I/ST is facilitated through a simple three-wire serial interface, which includes Chip Select, Clock, and Data I/O pins, providing a straightforward connection to microcontrollers and other digital systems.
  • Write Protection: It features an organization-selectable write protection mechanism, ensuring critical data is safeguarded from inadvertent changes.
  • Endurance: The EEPROM boasts a high write endurance with 1,000,000 write cycles and a data retention period of over 200 years, ensuring data persistence over extended periods.
  • Self-Timed Write Cycle: Each write cycle is self-timed and includes an auto-erase function, simplifying the write operation and reducing the need for external control.

Applications

The 93C86C-I/ST is suitable for a wide array of applications that require reliable and non-volatile memory storage. Its typical use cases include, but are not limited to, configuration storage for digital systems, device calibration data retention, automotive systems, industrial controls, and portable consumer devices.

Overall, Microchip Technology's 93C86C-I/ST EEPROM stands out as a high-quality memory solution that combines durability, reliability, and ease of use, making it an excellent choice for designers and engineers seeking a dependable data storage component.

You May Also Be Interested in

Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess