EN
  • EN
  • DE

93C76AT-I/OT

Part No 93C76AT-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT SPI 3MHZ SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features EEPROM Memory IC 8Kb (1K x 8) SPI 3 MHz SOT-23-6
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name 93C76
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93C76AT-I/OT-ND, 93C76AT-I/OT-NDR, 93C76ATIOT, 93C76AT-I/OTTR, 93C76AT-I/OTDKR, 93C76AT-I/OTCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908741-93C76AT-I/OT
Ultra Librarian 3D Model Ultra Librarian 93C76AT-I/OT CAD Model

Description

Product Overview: 93C76AT-I/OT from Microchip Technology

The 93C76AT-I/OT is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This device is part of the 93XX series of memory products that are known for their reliability and ease of use. With a storage capacity of 8 Kbit, the 93C76AT-I/OT is an ideal choice for applications requiring non-volatile memory storage with low power consumption and high endurance.

Key Features:

  • Memory Size: 8 Kbit, organized as 1K x 8 or 512 x 16 bits, selectable through a simple instruction set.
  • Interface Type: The device supports a serial Peripheral Interface (SPI) that enables high-speed data transfer between the EEPROM and microcontrollers or microprocessors.
  • Operating Voltage: The 93C76AT-I/OT operates within a voltage range of 4.5V to 5.5V, making it suitable for many digital circuits and embedded systems.
  • Temperature Range: This EEPROM is designed to perform reliably in industrial temperature ranges, from -40°C to +85°C, ensuring functionality in harsh environments.
  • Write Cycle Time: It features a fast write cycle time of 5 ms, allowing quick updates to stored data.
  • Endurance: The device boasts an impressive endurance of 1 million write cycles, ensuring data integrity over a long product lifespan.
  • Data Retention: It offers a data retention period of 100 years, providing long-term data storage without power.
  • Packaging: The 93C76AT-I/OT comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications:

The versatility of the 93C76AT-I/OT makes it suitable for a wide range of applications, including:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Consumer electronics
  • Telecommunications infrastructure

With its robust feature set, the 93C76AT-I/OT from Microchip Technology is an excellent choice for designers and engineers looking for a reliable and efficient memory solution to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess