EN
  • EN
  • DE

93C46I/SN

Part No 93C46I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial 1K-bit 64 x 16 5V 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 167700-93C46I/SN
Popularity Low
Supply and Demand Status Limited
Family Name 93C46
Introduction Date June 21, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 93C46I/SN CAD Model

Description

Microchip Technology 93C46I/SN EEPROM

The 93C46I/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device offers a robust storage solution for applications that require data retention without power and the flexibility to update memory content on the fly.

Key Features

  • Memory Size: The 93C46I/SN offers 1 Kbit of memory, organized as 64 x 16-bit words, suitable for storing configuration parameters, serial numbers, calibration data, and other application-specific information.
  • Interface: It features a simple serial interface for communication, which is compatible with the standard Microchip SPI protocol, making it easily interfaced with a wide range of microcontrollers.
  • Operating Voltage: This device operates within a voltage range of 4.5V to 5.5V, making it ideal for 5V logic systems and ensuring compatibility with a broad spectrum of digital circuits.
  • Temperature Range: The EEPROM is designed to perform reliably over an industrial temperature range of -40°C to +85°C, ensuring stability and functionality in harsh environments.
  • Package: Encased in an 8-pin SOIC (Small Outline Integrated Circuit) package (SN), it is suitable for surface-mount technology (SMT) and occupies minimal board space, which is crucial for compact electronic designs.
  • Endurance: It boasts a high write endurance with 1 million write cycles per word and a data retention period of 100 years, offering a reliable non-volatile memory solution for long-term applications.

Applications

The 93C46I/SN is versatile and can be used in various applications across different industries. It is particularly well-suited for:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Telecommunication infrastructure

With its robust feature set, the 93C46I/SN EEPROM from Microchip Technology is an excellent choice for designers looking for a reliable and flexible non-volatile memory component.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess