EN
  • EN
  • DE

93C46BX-I/SN

Part No 93C46BX-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT SPI 2MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 1Kb (64 x 16) SPI 2 MHz 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93C46B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908736-93C46BX-I/SN
Ultra Librarian 3D Model Ultra Librarian 93C46BX-I/SN CAD Model

Description

Microchip Technology 93C46BX-I/SN EEPROM

The 93C46BX-I/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This memory chip is designed for applications that require a reliable and durable non-volatile memory solution. The 93C46BX-I/SN is a serial EEPROM with a storage capacity of 1 Kbit and is part of the 93XX series known for their low-power consumption and high endurance.

This particular model comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for surface-mount technology (SMT) on printed circuit boards (PCBs). The device operates over an industrial temperature range, which makes it ideal for a wide variety of applications in challenging environments.

Key Features:

  • Memory Size: 1 Kbit (64 x 16 or 128 x 8)
  • Interface Type: Serial (3-Wire, Microwire Compatible)
  • Operating Voltage: 4.5V to 5.5V, accommodating a wide range of power supplies.
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Write Cycle Time: 5 ms max, allowing for quick data updates and minimal system downtime.
  • Endurance: 1 million write cycles, providing a long operational lifespan for the device.
  • Data Retention: 100 years, ensuring the persistence of data over an extended period.
  • Packaging: 8-pin SOIC, which is widely used and easily integrated into various circuit designs.

The 93C46BX-I/SN is equipped with a self-timed write cycle, including auto-erase, simplifying the write operation and reducing the complexity of the control software. Additionally, it supports sequential read operation, which is useful for efficient data access and retrieval.

Whether you're designing industrial control systems, automotive electronics, or consumer gadgets, the 93C46BX-I/SN from Microchip Technology offers a dependable and flexible storage solution that meets the stringent requirements of modern electronic applications. Its robust design and compatibility with serial communication protocols make it a versatile choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7011 $59.5935
205+ $0.5752 $117.9160
315+ $0.5579 $175.7385
430+ $0.5394 $231.9420
555+ $0.5221 $289.7655
745+ $0.4678 $348.5110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess