EN
  • EN
  • DE

93AA56A-I/SN

Part No 93AA56A-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT MICROWIRE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93AA56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371470-93AA56A-I/SN
Ultra Librarian 3D Model Ultra Librarian 93AA56A-I/SN CAD Model

Description

Product Overview: 93AA56A-I/SN

Manufacturer: Microchip Technology

Product Category: Memory ICs - Serial EEPROM

The 93AA56A-I/SN is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This EEPROM is part of Microchip’s 93XX series, which is designed to provide flexible non-volatile storage solutions for a wide array of electronic applications.

With a memory size of 2 Kbit (256 x 8 or 128 x 16), the 93AA56A-I/SN offers sufficient space for storing configuration settings, calibration data, and various user-specific data sets. Its serial interface is based on the industry-standard I2C (2-wire) protocol, which facilitates easy integration into existing designs with minimal pin count and allows for simple in-system programming and data manipulation.

One of the key features of this EEPROM is its low-voltage operation, ranging from 1.8V to 5.5V. This makes the 93AA56A-I/SN suitable for a diverse range of applications, from battery-powered devices to industrial control systems, where power efficiency is critical. Additionally, the device supports a maximum clock frequency of 400 kHz (I2C fast mode), enabling quick data transfers when high-speed operations are required.

The 93AA56A-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is a compact form factor that is ideal for space-constrained applications. Moreover, the device features a write protect pin that provides hardware data protection, ensuring that your stored data remains safe and unaltered during unintended write operations.

Microchip Technology has designed the 93AA56A-I/SN to have a high endurance with a minimum of 1 million write cycles per memory location and a data retention period of over 200 years. This level of reliability is essential for applications where long-term data integrity is paramount.

In summary, the 93AA56A-I/SN from Microchip Technology is a versatile and reliable EEPROM that offers an excellent combination of features for a wide range of applications. Its low power consumption, high-speed data access, and robust endurance make it an ideal choice for designers looking for a non-volatile memory solution.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Adesto Technologies
IC FLASH 16MBIT SPI 100MHZ 8UDFN / FLASH Memory IC 16Mbit SPI 100 MHz 8-UDFN (5x6)
Lowest to $2.9105
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Adesto Technologies
IC FLASH 8MBIT SPI 85MHZ 8SOIC / FLASH Memory IC 8Mbit SPI 85 MHz 8-SOIC
Lowest to $3.7068
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess