EN
  • EN
  • DE

89C51SND1CIL

Part No 89C51SND1CIL
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021808-89C51SND1CIL
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 89C51SND1CIL CAD Model

Description

Microchip Technology's 89C51SND1CIL: A Robust Microcontroller Solution

The 89C51SND1CIL is a high-performance microcontroller unit (MCU) from the well-renowned manufacturer, Microchip Technology. This product is designed to cater to the rigorous demands of modern embedded systems, offering a perfect blend of power, efficiency, and versatility. It is based on a powerful 8-bit architecture and is part of the 89C51 microcontroller family, which is known for its reliability and wide application in various industries.

This MCU operates at a standard voltage range, providing stable performance for critical applications. It features a robust set of peripherals, which include multiple I/O ports, timers/counters, serial communication ports, and interrupt capabilities. These features enable the 89C51SND1CIL to handle complex tasks and processes, making it an ideal choice for automation, control systems, and other sophisticated electronic products.

The 89C51SND1CIL comes in a compact package, which allows for easy integration into space-constrained designs. Despite its small footprint, it does not compromise on processing power or memory capacity. It boasts a generous amount of on-chip memory, which is essential for storing code and data. The on-chip memory is further complemented by the possibility of expanding the memory externally, should your application require it.

One of the key advantages of the 89C51SND1CIL is its ease of programming and development. Microchip Technology provides comprehensive support in terms of development tools, software libraries, and documentation. This ensures that engineers can quickly and efficiently develop applications, reduce time-to-market, and focus on innovation. Moreover, the MCU is supported by a strong community of developers and experts, providing an additional layer of resources and knowledge sharing.

In summary, the 89C51SND1CIL by Microchip Technology is a sophisticated MCU that offers a powerful combination of performance, flexibility, and ease of use. Whether it's for industrial control systems, consumer electronics, or automotive applications, this microcontroller is engineered to meet the challenges of today's high-tech environment and deliver reliable and consistent performance.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.4019
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess