EN
  • EN
  • DE

62EM1-00001

Part No 62EM1-00001
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description SILICON CARBIDE GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Microchip Technology
Package Bulk
Driven Configuration Half-Bridge
Channel Type Single
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 14V ~ 16V
Logic Voltage - VIL, VIH 4V, 1.25V, 10V, 3.5V
Current - Peak Output (Source, Sink) 20A, 20A
Input Type Non-Inverting
Rise / Fall Time (Typ) 80ns, 90ns
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package Module
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 150-62EM1-00001
Standard Package 1
Win Source Part Number 1057172-62EM1-00001
Ultra Librarian 3D Model Ultra Librarian 62EM1-00001 CAD Model

Description

The 62EM1-00001 is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, from industrial automation and automotive systems to consumer electronics and Internet of Things (IoT) devices.

Key Features:

  • Advanced Core: At the heart of the 62EM1-00001 lies a powerful and efficient core, capable of executing instructions with optimal energy consumption, ensuring both performance and cost-effectiveness.
  • Memory: The MCU is equipped with ample memory, including high-speed flash and SRAM, allowing for robust program storage and efficient data management.
  • Connectivity: With built-in support for multiple communication protocols, the 62EM1-00001 ensures seamless integration with a variety of peripherals and networks, enhancing connectivity and data exchange capabilities.
  • Security: Security is a top priority for Microchip Technology. The 62EM1-00001 includes advanced security features to protect against unauthorized access and ensure data integrity, making it a reliable choice for sensitive applications.
  • Low Power Consumption: The device is designed for low power operation, extending battery life in portable applications and reducing power costs in stationary deployments.
  • Development Support: Microchip Technology provides comprehensive development tools and software libraries to facilitate rapid prototyping and development, accelerating time-to-market for products built around the 62EM1-00001.

Applications:

The versatility of the 62EM1-00001 makes it suitable for a diverse array of applications. It excels in scenarios requiring real-time control, complex computations, and connectivity, such as smart home devices, industrial control systems, automotive electronics, and wearable technology.

Quality and Reliability:

Microchip Technology is committed to delivering high-quality products. The 62EM1-00001 is manufactured to stringent quality standards, ensuring reliability and performance in even the most demanding environments.

For more information on the 62EM1-00001, including datasheets, technical specifications, and ordering information, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess