EN
  • EN
  • DE
  • IT

59C11/SN

Part No 59C11/SN
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1204980-59C11/SN
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 59C11/SN CAD Model

Description

Product Overview: Microchip Technology 59C11/SN

The 59C11/SN is a state-of-the-art integrated circuit product from the renowned manufacturer, Microchip Technology. This advanced chip is designed to cater to a wide range of electronic applications, offering both reliability and performance in a compact, surface-mount package. The 59C11/SN is an essential component for designers and engineers looking to develop sophisticated electronics with a focus on efficiency and innovation.

Key Features

  • High-Performance Architecture: The 59C11/SN is built on a robust architecture that ensures fast processing and smooth operation, making it suitable for demanding applications that require quick data handling and throughput.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates with minimal power, making it an ideal choice for battery-powered devices or energy-sensitive applications.
  • Surface-Mount Design: The surface-mount technology (SMT) of the 59C11/SN allows for a more compact and streamlined design, enabling integration into a variety of modern electronic assemblies with a reduced footprint.
  • Robust Reliability: Microchip Technology is known for its commitment to quality, and the 59C11/SN is no exception. It is built to withstand harsh conditions and maintain its functionality over an extended period.

Applications

The versatility of the 59C11/SN makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Communication devices
  • Consumer electronics
  • Medical equipment
  • Internet of Things (IoT) devices

Technical Specifications

The technical specifications of the 59C11/SN include:

  • Package Type: SN (Surface-Mount)
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Quality and Standards: Compliant with industry standards

For detailed specifications and application notes, customers are advised to refer to the official Microchip Technology datasheets and product documentation.

Note: The information provided here may be subject to change. Please consult the manufacturer's website or contact them directly for the most up-to-date product details.

You May Also Be Interested in

Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Microchip Technology
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess