EN
  • EN
  • DE
  • IT

5962-8852506XA

Part No 5962-8852506XA
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description EEPROM Parallel 256K-bit 32K x 8 5V 28-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 150 ns
Case / Package CDIP
Density 256 kb
Interface Parallel
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 50 mA
Number of Pins 28
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1212704-5962-8852506XA
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8852506XA CAD Model

Description

The 5962-8852506XA is a high-performance, precision integrated circuit from Microchip Technology, designed to meet the rigorous standards of space and military applications. This product is a testament to Microchip's commitment to providing reliable and durable solutions for the most demanding environments.

Key Features

  • Radiation Hardened: Engineered to withstand the harsh conditions of space, this device is resistant to the damaging effects of radiation, ensuring consistent performance and longevity.
  • High Reliability: Manufactured and tested to meet military specifications (MIL-PRF-38535), the 5962-8852506XA offers exceptional dependability in critical applications.
  • Wide Temperature Range: This component is designed to operate effectively across a broad temperature range, making it suitable for extreme environmental conditions.
  • Precision Performance: The device boasts accurate and stable operation, which is crucial for sensitive applications where precision is paramount.
  • Quality Assurance: Microchip Technology's commitment to quality ensures that each unit is rigorously tested to guarantee performance that meets or exceeds industry standards.

Applications

The 5962-8852506XA is ideal for a variety of high-stakes applications, including but not limited to:

  • Space systems and satellites
  • Military and defense equipment
  • Aerospace instrumentation
  • Communications systems
  • Navigation and guidance systems

Technical Specifications

For detailed technical specifications, customers are advised to consult the product datasheet or contact Microchip Technology's customer support team. The datasheet provides comprehensive information on the electrical characteristics, pin configurations, package details, and operational guidelines necessary for proper integration and use of the 5962-8852506XA in your project.

In conclusion, the 5962-8852506XA from Microchip Technology is a robust, high-quality component that provides reliability and precision for sophisticated electronic systems. Its design and manufacturing adhere to the highest standards, ensuring that it meets the requirements of the most critical applications.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
STMicroelectronics
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess