EN
  • EN
  • DE

BQ3285ES-B2

Part No BQ3285ES-B2
Manufacturer Texas Instruments
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1162211-BQ3285ES-B2
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ3285ES-B2 CAD Model

Description

Introducing the BQ3285ES-B2 Real-Time Clock from Texas Instruments

The BQ3285ES-B2 is a sophisticated real-time clock module designed by the renowned semiconductor company, Texas Instruments. This integrated circuit is engineered to provide precise time and date tracking, with the added functionality of a battery-backed non-volatile (NV) SRAM. This makes it an ideal choice for a wide array of applications that require reliable timekeeping even in the event of a power failure.

At the heart of the BQ3285ES-B2 is a quartz crystal that oscillates at 32.768 kHz, which ensures high accuracy in timekeeping. The module is capable of tracking time with a granularity of seconds, minutes, hours, day, date, month, and year, with automatic leap year compensation valid up to the year 2100. This level of detail is essential for applications that demand precise timestamping and scheduling.

One of the standout features of the BQ3285ES-B2 is its integrated battery-backed NV SRAM. This allows the device to maintain time, date, and stored data even when the primary power source is lost. The NV SRAM is user-accessible, providing a convenient way to store critical data that must be preserved during power outages.

The BQ3285ES-B2 is designed for versatility and can be easily integrated into a variety of systems thanks to its simple I/O interface. It is compatible with microcontrollers and microprocessors through a parallel interface, allowing for straightforward communication and integration into existing designs. Additionally, the module comes in a DIP (Dual In-line Package) form factor, making it suitable for through-hole mounting, which is favorable for prototyping and production in various electronic devices.

With its robust feature set, the BQ3285ES-B2 from Texas Instruments is an excellent choice for applications such as embedded systems, industrial controls, point-of-sale terminals, network infrastructure, and other systems that require an accurate real-time clock with battery backup capabilities. Its reliability and ease of use make it a go-to solution for designers looking to enhance their systems with accurate timekeeping and data retention features.

For detailed technical specifications, application notes, and support documentation, users can visit the Texas Instruments website or contact their local TI sales office.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1372
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
CT Micro International Corporation
Lowest to $0.1003
TDK Corporation
Lowest to $0.0750
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
Raltron Electronics Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess