EN
  • EN
  • DE

5962-0054001VXC

Part No 5962-0054001VXC
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032689-5962-0054001VXC
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-0054001VXC CAD Model

Description

The 5962-0054001VXC, from Microchip Technology, is a high-performance, precision integrated circuit designed to meet the stringent requirements of aerospace and defense applications. This product is part of Microchip's renowned family of reliable and durable electronic components that provide advanced solutions for critical systems.

Key Features

  • High Reliability: Qualified for military and aerospace applications, ensuring consistent performance even in the most demanding environments.
  • Temperature Range: Operates effectively across a wide temperature range, suitable for extreme conditions.
  • Radiation Tolerance: Engineered to withstand radiation effects, making it ideal for space applications.
  • Long-Term Availability: Microchip Technology's commitment to long-term supply helps mitigate obsolescence risks, providing support for extended product lifecycles.

Applications

The versatility of the 5962-0054001VXC allows it to be used in a variety of mission-critical applications, including but not limited to:

  • Avionics control systems
  • Satellite systems
  • Missile and weapons systems
  • Spacecraft power management

Technical Specifications

The technical specifications of the 5962-0054001VXC reflect its suitability for high-reliability applications:

  • Supply Voltage: Specified to operate at a particular voltage range, providing stable performance.
  • Output Current: Capable of delivering the required current levels for various load conditions.
  • Package Type: Available in a robust package that ensures protection against environmental factors and mechanical stress.

Quality and Support

Microchip Technology is known for its exceptional quality and customer support. The 5962-0054001VXC comes with a guarantee of quality, backed by rigorous testing and certification processes. Customers can also access Microchip's comprehensive technical support for assistance with integration, operation, and troubleshooting.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Dell
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess