EN
  • EN
  • DE

MAX561CWI

Part No MAX561CWI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 3.3V PWRD RS232 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS562
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 116Kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 073725-MAX561CWI
Ultra Librarian 3D Model Ultra Librarian MAX561CWI CAD Model

Description

Maxim Integrated MAX561CWI Product Overview

The MAX561CWI is a high-performance, low-power, serially interfaced, 8-bit digital-to-analog converter (DAC) brought to you by Maxim Integrated, a company renowned for its innovative analog and mixed-signal engineering solutions. This compact DAC is designed to deliver precision and reliability for a wide range of applications such as automatic test equipment, data acquisition systems, industrial control systems, and more.

Key Features

  • Highly Integrated: The MAX561CWI integrates a voltage output DAC and precision output amplifier in a single package, minimizing the need for external components and simplifying design.
  • Serial Interface: With its 3-wire serial interface, the device can easily communicate with microcontrollers or digital signal processors, reducing the complexity of connections and saving valuable board space.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC features a low operating current, making it ideal for battery-operated devices.
  • Wide Operating Voltage Range: The device operates over a wide supply voltage range, allowing it to be used in various system configurations without the need for additional voltage regulation.
  • Flexible Reference Input: The MAX561CWI accepts a wide range of reference voltages, providing designers with the flexibility to set the full-scale output voltage as required by their specific application.

Applications

The MAX561CWI's versatility makes it suitable for numerous applications, such as:

  • Portable Instrumentation
  • Process Control and Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Power Supply Control

Package and Reliability

This DAC comes in a 16-pin SOIC package, which is known for its small size and ease of soldering onto printed circuit boards. The MAX561CWI is characterized for operation over the extended industrial temperature range, ensuring reliable performance under varying environmental conditions.

Conclusion

With its compact form factor, low power consumption, and high precision, the MAX561CWI from Maxim Integrated stands out as a top choice for engineers and designers looking to incorporate a reliable DAC into their systems. Its ease of integration and flexibility in various applications make it a go-to component for a multitude of analog and digital interfacing needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7996 $62.3968
19+ $6.3998 $121.5962
28+ $6.1997 $173.5916
39+ $5.9998 $233.9922
50+ $5.7997 $289.9850
67+ $5.1998 $348.3866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess