EN
  • EN
  • DE

2N720AJAN

Part No 2N720AJAN
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Trans GP BJT NPN 80V 500mA 3-Pin TO-18 Bag
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-18
Collector Base Voltage (VCBO) 120 V
Collector Emitter Voltage (VCEO) 80 V
Emitter Base Voltage (VEBO) 7 V
Max Operating Temperature 200 °C
Min Operating Temperature -65 °C
Mount Through Hole
Number of Elements 1
Number of Pins 3
Polarity NPN
Power Dissipation 500 mW
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1174974-2N720AJAN
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N720AJAN CAD Model

Description

The 2N720AJAN is a high-performance, precision-engineered semiconductor device from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to meet the rigorous standards of the aerospace and defense industries, providing reliable and durable performance in challenging environments.

Key Features

  • High Reliability: The 2N720AJAN is a JAN (Joint Army/Navy) level product, which means it has passed stringent quality and reliability standards required for military applications.
  • Durable Construction: Built to withstand extreme conditions, this component is capable of operating in a wide range of temperatures and is resistant to mechanical shocks and vibrations.
  • Transistor Type: This device is a bipolar junction transistor (BJT), which is commonly used for amplification and switching purposes in electronic circuits.
  • Polarity: The transistor has NPN polarity, making it suitable for a variety of designs where a negative-positive-negative transistor is required.
  • Versatile Application: It is ideal for high-speed switching applications, as well as for analog signal amplification in military and aerospace projects.

Product Specifications

Parameter Value
Manufacturer Microchip Technology
Product Category Transistors - Bipolar (BJT) - Single
RoHS Yes
Package/Case TO-18
Mounting Style Through Hole
Collector- Base Voltage VCBO 50 V
Collector-Emitter Voltage VCEO Max 30 V
Emitter- Base Voltage VEBO 5 V
Collector-Emitter Saturation Voltage Low
Maximum DC Collector Current 0.6 A
Gain Bandwidth Product fT 250 MHz

With its robust capabilities and adherence to military specifications, the 2N720AJAN from Microchip Technology is an excellent choice for designers seeking a reliable transistor for their high-stakes applications.

You May Also Be Interested in

Averlogic
You deserve it
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Microchip Technology
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess