Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123488-28C16A-25/L
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 28C16A-25/L CAD Model

Description

Product Overview: 28C16A-25/L EEPROM by Microchip Technology

The 28C16A-25/L is a cutting-edge Electrically Erasable Programmable Read-Only Memory (EEPROM) device manufactured by the renowned Microchip Technology. This high-quality memory component is designed to provide flexible and reliable storage solutions for a wide range of applications. It boasts a 16-Kilobit capacity, making it an ideal choice for storing configurations, calibration data, and various small data sets where frequent updates are required.

Key Features

  • Memory Size: The device features a 16-Kbit (2K x 8) memory size, providing ample space for your data storage needs.
  • Write Speed: With its 25 ns write cycle time, the 28C16A-25/L ensures swift data handling, enabling efficient write operations and quick updates to stored information.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with most 5V systems and ensuring stable operation across various devices.
  • Temperature Range: The device is designed to perform reliably in a wide temperature range, making it suitable for industrial and automotive applications that demand high endurance.
  • Endurance: The EEPROM is rated for a high endurance with a minimum of 100,000 write cycles, ensuring longevity and reliability for applications that require frequent data updates.
  • Data Retention: It offers a data retention period of at least 200 years, providing a long-term storage solution without the need for power to maintain the data integrity.
  • Packaging: The 28C16A-25/L comes in a convenient PDIP package, making it easy to handle and integrate into various circuit designs.
  • Access Time: With a fast access time, this EEPROM allows for quick data retrieval, contributing to the overall performance of the system it is integrated into.

Applications

The versatility of the 28C16A-25/L EEPROM makes it suitable for a wide array of applications. It is commonly used in:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunications

With its robust design and reliable performance, the 28C16A-25/L from Microchip Technology stands out as an excellent choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Toshiba Semiconductor and Storage
TRANSISTOR (SWITCHING REGULATOR AND HIGH VOLTAGE, HIGH SPEED DC-DC CONVERTER APPLICATIONS)
Need more? Email Us
ECAD model for 2SC2792
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Analog Devices Inc.
Dual Picoampere Input Current Bipolar Op Amp | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $6.2898
ECAD model for AD706JR
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Analog Devices Inc.
DSP Microcomputer Family
Need more? Email Us
ECAD model for ADSP-21061LAS-176
Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention