EN
  • EN
  • DE

27C64

Part No 27C64
Manufacturer Microchip Technology
Catalog Hard To Find
Description 64K (8K x 8) CMOS EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123461-27C64
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C64 CAD Model

Description

Microchip Technology 27C64 EPROM

The 27C64 is a high-performance, 64-Kilobit (8K x 8) UV erasable and programmable read-only memory (EPROM) device produced by Microchip Technology. It is a versatile and reliable memory component, widely used in the storage of firmware and software in various electronic systems. The 27C64 is designed for applications that require fast read access and data stability over an extended period.

Featuring a fast access time of as low as 150 nanoseconds, the 27C64 allows for quick data retrieval, enhancing the overall performance of systems it is integrated into. Its compatibility with industry-standard microprocessor buses makes it a suitable choice for a wide range of applications in the computing, automotive, telecommunications, and consumer electronics industries.

The device is organized as 8,192 words by 8 bits, which allows for a substantial amount of data to be stored. It comes in a 28-pin dual in-line package (DIP) that includes a quartz window, through which the silicon chip is exposed to ultraviolet light for erasure. The programming of the 27C64 is performed in a byte-by-byte or word-by-word fashion, which provides designers with flexibility in data management.

The 27C64 also features programmable chip enable and output enable controls, which provide system-level control over the EPROM's operations. This ensures that data integrity is maintained during system power-up and power-down cycles. The product operates within a single 5V power supply, which simplifies the power design of the overall system.

Microchip Technology's commitment to quality means the 27C64 is manufactured to high standards, ensuring its reliability and longevity in the field. Its UV erasable nature allows the device to be reused, which can be particularly advantageous during the development and testing phases of a product.

Overall, the 27C64 EPROM from Microchip Technology stands out as a solid choice for designers looking for a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess