EN
  • EN
  • DE

LT1622CMS8

Part No LT1622CMS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071459-LT1622CMS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1622CMS8 CAD Model

Description

Introducing the LT1622CMS8 Voltage Comparator from Linear Technology

The LT1622CMS8 is a high-performance voltage comparator designed by Linear Technology to provide fast and accurate voltage level detection. This precision device is ideal for a wide range of applications, including threshold detection, level shifting, and digital interfacing in both industrial and consumer electronics.

Key Features

  • Fast Response Time: The LT1622CMS8 boasts a rapid response time, which is crucial for systems requiring quick decision-making based on voltage levels.
  • Low Power Consumption: With its efficient design, this comparator maintains low power consumption, making it suitable for battery-powered and portable devices.
  • Dual Supply Operation: It can operate from dual supplies, which enhances its flexibility in various circuit configurations and applications.
  • Single Supply Operation: The device is also capable of single supply operation, simplifying designs that require a minimal component count.
  • Wide Operating Temperature Range: The LT1622CMS8 is designed to operate over a broad temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The versatility of the LT1622CMS8 makes it an excellent choice for numerous applications, such as:

  • Window comparators
  • Zero-crossing detectors
  • Voltage level translators
  • Relay drivers
  • High-speed analog-to-digital converters

Package and Quality

The LT1622CMS8 is housed in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. The device's small footprint does not compromise its performance or reliability. Linear Technology ensures that each unit meets rigorous quality standards, providing engineers with confidence in their designs.

Conclusion

In summary, the LT1622CMS8 voltage comparator from Linear Technology is a high-speed, low-power device that offers robust performance in a variety of electronic applications. Its dual and single supply operation capabilities, along with a wide operating temperature range, make it a versatile solution for designers looking to implement precise voltage comparison in their circuits.

You May Also Be Interested in

ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess