EN
  • EN
  • DE

25LC64I/P

Part No 25LC64I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152318-25LC64I/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25LC64I/P CAD Model

Description

The 25LC64I/P is a 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to meet the demanding storage requirements of modern electronic systems, providing a reliable and flexible solution for data storage that is non-volatile, meaning it retains data even when the power is turned off.

Key Features

  • Memory Size: 64 Kbits (8,192 x 8)
  • Interface Type: Serial, SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.5V to 5.5V, making it suitable for a wide range of applications.
  • Speed: Supports clock frequencies up to 10 MHz, enabling fast data access.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.
  • Packaging: The device comes in a PDIP (Plastic Dual In-line Package) with 8 pins, ideal for through-hole mounting.
  • Write-Protect: Features a hardware write-protect pin to prevent accidental data overwrites.
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention period of over 100 years.
  • Low Power Consumption: Suitable for battery-operated devices due to its low-power standby mode.

Applications

The 25LC64I/P is versatile and can be used in a variety of applications, including:

  • Data storage for industrial and automotive systems
  • Configuration settings storage in consumer electronics
  • Parameter storage for medical devices
  • Storing calibration data in sensor modules
  • General-purpose non-volatile memory requirements

Conclusion

The Microchip Technology 25LC64I/P EEPROM stands out for its combination of a large storage capacity, robustness, and ease of integration. Its SPI interface allows for seamless integration with a variety of microcontrollers and processors, making it a go-to choice for engineers and designers looking for a reliable data storage solution. Whether it's used in harsh industrial environments or in consumer electronics, the 25LC64I/P delivers consistent performance, data integrity, and longevity.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess