EN
  • EN
  • DE

25LC640A-E/MS

Part No 25LC640A-E/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 64KBIT SPI 10MHZ 8MSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 25LC640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25LC640AEMS
Standard Package 100
Win Source Part Number 1323319-25LC640A-E/MS
Ultra Librarian 3D Model Ultra Librarian 25LC640A-E/MS CAD Model

Description

Microchip Technology 25LC640A-E/MS Serial EEPROM

The 25LC640A-E/MS from Microchip Technology is a 64K SPI bus serial EEPROM (Electrically Erasable Programmable Read-Only Memory) that provides robust storage solutions for applications requiring efficient data logging, calibration data storage, and device configuration settings. This particular model is part of the 25XX series, which is known for its high reliability and endurance.

Encased in an 8-lead MSOP (Mini Small Outline Package), the 25LC640A-E/MS offers a compact footprint, making it suitable for space-constrained applications. It operates over a wide voltage range of 2.5V to 5.5V, which allows for flexibility in accommodating different system power requirements. The device is also characterized by its low power consumption, which is ideal for battery-operated and power-sensitive devices.

Key features of the 25LC640A-E/MS include:

  • 64 Kbits of memory: Divided into 8,192 x 8-bit organization, providing ample space for storing important data.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for high-speed data transfer with simple connectivity to microcontrollers and is compatible with SPI modes 0,0 and 1,1.
  • Write-Protect Function: Includes a hardware pin to prevent accidental writes, ensuring data integrity.
  • Self-Timed Erase and Write Cycles: Simplifies the write operation as no external timing is needed.
  • Page Write Buffer: Permits up to 32 bytes to be written in a single write cycle, facilitating efficient use of the SPI bus.
  • Long Data Retention: Data is retained for over 200 years, providing a reliable solution for long-term data storage.
  • High Endurance: The device can withstand over 1 million write/erase cycles, ensuring data can be updated frequently without the risk of wear-out.

The 25LC640A-E/MS is also known for its robustness in harsh environments, with an operational temperature range of -40°C to +85°C. This makes it an excellent choice for industrial, automotive, and other applications that may experience extreme temperatures.

Overall, the Microchip Technology 25LC640A-E/MS Serial EEPROM is a versatile and reliable component for designers looking to implement non-volatile memory storage with a high level of data security and stability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess