EN
  • EN
  • DE

25LC160D-I/P

Part No 25LC160D-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16K SPI 10MHZ 8DIP / 16K SPI Bus Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series 25LC160D
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812438-25LC160D-I/P
Ultra Librarian 3D Model Ultra Librarian 25LC160D-I/P CAD Model

Description

Microchip Technology 25LC160D-I/P EEPROM

The Microchip Technology 25LC160D-I/P is a 16 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides robust storage solutions for a wide array of applications. This particular model is part of Microchip's renowned 25 Series of serial EEPROMs, which are known for their reliability and ease of use. The 25LC160D-I/P is designed to interface with standard Serial Peripheral Interface (SPI) buses, offering a simple yet flexible method of data storage.

This EEPROM device operates across a voltage range of 2.5V to 5.5V, making it versatile for various operating conditions and compatible with many microcontrollers. Its endurance and data retention capabilities are impressive, with the ability to withstand over 1 million erase/write cycles and a data retention period of over 100 years, ensuring that data is kept safe over extended periods of time.

With its 8-pin PDIP (Plastic Dual In-line Package) form factor, the 25LC160D-I/P is easy to integrate into existing designs. The package is designed for through-hole mounting, which is ideal for prototyping and applications where manual assembly or replacements are necessary. The device's 16 Kbit memory is organized as 2,048 x 8 bits, which can be accessed via the fast SPI bus with clock frequencies reaching up to 10 MHz, allowing for rapid data transfer when needed.

Security features of the 25LC160D-I/P include write protection that can be enabled through software control, preventing accidental overwrites or modifications to the memory contents. Additionally, the device supports page write operations, which can be particularly useful for writing large data blocks efficiently.

Overall, the Microchip 25LC160D-I/P EEPROM is a reliable choice for designers looking for a non-volatile memory solution that offers stability, a wide voltage range, and compatibility with standard SPI interfaces. Whether used in industrial controls, consumer electronics, medical devices, or automotive applications, this EEPROM provides a flexible and dependable way to store critical data.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1219 $50.4855
110+ $0.9206 $101.2660
170+ $0.8918 $151.6060
235+ $0.8630 $202.8050
300+ $0.8343 $250.2900
405+ $0.7480 $302.9400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess