EN
  • EN
  • DE

25LC080B-I/ST

Part No 25LC080B-I/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 8KBIT SPI 10MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 25LC080
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25LC080B-I/ST-NDR
Standard Package 100
Win Source Part Number 1318503-25LC080B-I/ST
Ultra Librarian 3D Model Ultra Librarian 25LC080B-I/ST CAD Model

Description

Microchip Technology 25LC080B-I/ST Serial EEPROM

The 25LC080B-I/ST is a high-quality 8 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is part of the renowned 25 Series EEPROMs that provide robust performance and reliability for data storage needs. This particular model comes in a compact TSSOP package, making it suitable for space-constrained applications.

Key Features

  • Memory Size: The device offers 8 Kbits of memory, organized as 1,024 x 8 bits, which is ideal for storing configuration settings, calibration data, or small application logs.
  • Interface Type: It communicates via a serial SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer with a minimal number of I/O pins, making it easy to interface with modern microcontrollers.
  • Operating Voltage: The 25LC080B-I/ST operates at a voltage range of 2.5V to 5.5V, providing flexibility for use in various system voltage levels.
  • Speed: It supports a clock frequency of up to 10 MHz, allowing for fast read and write operations, which is crucial for time-sensitive applications.
  • Temperature Range: Designed for industrial applications, it can operate over an extended temperature range from -40°C to +85°C, ensuring reliable performance under harsh conditions.

Security and Reliability

The EEPROM includes write protection features such as hardware write-protect pins and software write protection, ensuring that critical data is safeguarded against inadvertent changes. Additionally, the 25LC080B-I/ST has a high endurance of 1 million write cycles and a data retention period of over 200 years, making it a dependable choice for long-term applications.

Applications

With its robust feature set, the 25LC080B-I/ST is well-suited for a variety of applications, including:

  • Industrial and automotive electronics
  • Networking and telecommunications equipment
  • Consumer electronics
  • Medical devices
  • Smart cards and identification systems

In conclusion, the Microchip Technology 25LC080B-I/ST is a versatile and reliable EEPROM solution that offers the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0929 $62.7870
70+ $1.7175 $120.2250
105+ $1.6632 $174.6360
145+ $1.6101 $233.4645
190+ $1.5569 $295.8110
250+ $1.3952 $348.8000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess