Product Overview: Microchip Technology's 25AA640X-I/ST
The 25AA640X-I/ST is a high-quality, 64-Kbit SPI Serial EEPROM device designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This robust memory chip is an ideal solution for applications that require data storage that can withstand harsh environments and provide reliable performance over a wide range of temperatures.
This EEPROM device operates on the standard Serial Peripheral Interface (SPI) bus, which enables high-speed data transfer between the memory and microcontrollers, microprocessors, or other hardware that supports SPI communication. It is particularly suited for applications in the industrial, automotive, and telecommunications sectors, where long-term data retention and device endurance are critical.
Key Features:
- Memory Size: 64 Kbits (8 Kbytes) of EEPROM memory, providing ample space for configuration parameters, serial numbers, calibration data, and more.
- Interface: SPI (Serial Peripheral Interface) compatible, ensuring easy integration with a wide range of microcontrollers and processors.
- Operating Voltage: 1.8V to 5.5V, making it versatile for use in various systems with different power requirements.
- Speed: Fast read and write operations, with clock speeds up to 10 MHz, enable efficient data handling.
- Temperature Range: Industrial temperature range from -40°C to +85°C, allowing reliable operation under extreme conditions.
- Packaging: Available in an 8-lead SOIC (Small Outline Integrated Circuit) package, the 25AA640X-I/ST is compact and suitable for space-constrained applications.
- Endurance: High endurance with 1,000,000 erase/write cycles, ensuring a long operational lifespan.
- Data Retention: Guaranteed data retention for a minimum of 100 years, offering peace of mind for applications that require long-term data storage.
The 25AA640X-I/ST is a testament to Microchip Technology's commitment to providing high-quality, reliable memory solutions that meet the evolving needs of modern electronic systems. Its robust feature set, combined with Microchip's support and resources, make it an excellent choice for designers and engineers looking to incorporate stable and durable EEPROM storage into their projects.