EN
  • EN
  • DE

LTC1694-1CS5#TRPBF

Part No LTC1694-1CS5#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Buffer 3.3V/5V 5-Pin TSOT-23 T/R / IC ACCELERATOR I2C 1CH TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 100kHz
Number of Channels 1
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 60μA
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-5
Win Source Part Number 113152-LTC1694-1CS5#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC1694-1
Introduction Date October 12, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1694-1CS5#TRPBF CAD Model

Description

The LTC1694-1CS5#TRPBF is a high-performance, low-noise, low-dropout voltage regulator designed and manufactured by Linear Technology. This compact and efficient component is ideal for precision, low-power applications that require a stable and clean power supply. The LTC1694-1CS5#TRPBF is particularly suitable for portable battery-powered devices such as medical equipment, personal electronics, and handheld instrumentation due to its small footprint and low power consumption.

Key Features

  • High Efficiency: The device provides excellent power conversion efficiency, which is crucial for extending battery life in portable applications.
  • Low Dropout Voltage: It has a very low dropout voltage, ensuring a stable output even when the input voltage is close to the output voltage, making it ideal for low-voltage operations.
  • Low Noise: With its low noise output, it is an excellent choice for sensitive applications such as RF circuits and audio systems where clean power is essential.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the specific requirements of the application.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of the device.
  • Small Package: The LTC1694-1CS5#TRPBF comes in a small, surface-mount SOT-23 package, which is ideal for space-constrained applications.

Applications

  • Portable Electronics
  • Medical Devices
  • Handheld Instruments
  • Wireless Communication Systems
  • Audio Equipment

This voltage regulator is part of Linear Technology's commitment to providing high-quality power management solutions. The LTC1694-1CS5#TRPBF is designed to meet the stringent requirements of modern electronic devices, ensuring stable operation and maximum performance. With its robust feature set and compact size, this product is a versatile choice for designers looking to enhance their power supply designs.

You May Also Be Interested in

Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2972 $58.0804
15+ $6.8080 $102.1200
23+ $6.5952 $151.6896
32+ $6.3825 $204.2400
41+ $6.1697 $252.9577
55+ $5.5315 $304.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess