EN
  • EN
  • DE

25AA320AT-I/SN

Part No 25AA320AT-I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 32KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 32Kb (4K x 8) SPI 10 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25AA320
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25AA320AT-I/SNCT,25AA320AT-I/SNTR,25AA320AT-I/SNDKR
Standard Package 3,300
Win Source Part Number 1323338-25AA320AT-I/SN
Ultra Librarian 3D Model Ultra Librarian 25AA320AT-I/SN CAD Model

Description

The 25AA320AT-I/SN is a 32K SPI Serial EEPROM from the renowned manufacturer Microchip Technology. This device provides an efficient and reliable solution for data storage in a wide array of electronic applications, including but not limited to, consumer electronics, industrial machines, medical devices, and automotive systems.

Key Features

  • Memory Size: The device offers a substantial 32 Kbits (4 Kbytes) of memory, which is ideal for storing configuration parameters, calibration data, and small application logs.
  • Interface: It utilizes the Serial Peripheral Interface (SPI) bus, which is known for its simplicity and speed, making the EEPROM easy to integrate into various microcontroller-based systems.
  • Temperature Range: The 25AA320AT-I/SN is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under harsh conditions.
  • Package: It comes in an 8-pin SOIC (SN) package, which is widely used and suitable for standard PCB assembly processes.
  • Supply Voltage: The device supports a supply voltage range of 1.8V to 5.5V, making it versatile for use in systems with different power levels.
  • Write Protection: Features like hardware write-protect pins provide added security for critical data segments, safeguarding them against inadvertent changes.

Applications

The 25AA320AT-I/SN is a versatile memory component that can be employed in various applications due to its robustness and reliability. Its uses span from simple device configurations and preference storage to more complex roles in device firmware updates and data logging activities. Its resilience to environmental factors makes it suitable for deployment in outdoor and industrial environments where temperature fluctuations are common.

Manufacturer Support

Microchip Technology is known for its commitment to quality and customer support. The 25AA320AT-I/SN is backed by Microchip's extensive technical documentation, customer service, and development tools, ensuring that designers and engineers can efficiently implement the EEPROM into their designs with confidence.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1666 $51.9984
57+ $1.7778 $101.3346
88+ $1.7222 $151.5536
120+ $1.6667 $200.0040
156+ $1.6111 $251.3316
208+ $1.4444 $300.4352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess