EN
  • EN
  • DE

25AA320AT-I/MNY100

Part No 25AA320AT-I/MNY100
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973463-25AA320AT-I/MNY100
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25AA320AT-I/MNY100 CAD Model

Description

Introducing the 25AA320AT-I/MNY100 from Microchip Technology

Microchip Technology's 25AA320AT-I/MNY100 is a robust and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a variety of applications that require data storage that can endure frequent erasing and writing cycles. This high-performance memory module is a perfect fit for data storage solutions in industrial, automotive, and consumer electronics where long-term data integrity and reliability are paramount.

Key Features

  • Memory Size: The 25AA320AT-I/MNY100 offers a substantial 32 Kbits (4 KBytes) of storage capacity, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface Type: This device communicates through the SPI (Serial Peripheral Interface) bus, a widely used interface known for its simplicity and speed, making it easy to integrate into various systems.
  • Supply Voltage: It operates over a broad voltage range of 1.8V to 5.5V, accommodating diverse power supply requirements and ensuring compatibility with both low-power and standard applications.
  • Operating Temperature: The EEPROM is designed to perform reliably across an extensive temperature range from -40°C to +85°C, making it suitable for harsh environments and demanding conditions.
  • Packaging: The device comes in a compact 8-lead TSSOP package, which is ideal for space-constrained applications.
  • Write Cycle Time: With a maximum write cycle time of 5 ms, the 25AA320AT-I/MNY100 ensures quick data storage, allowing efficient updates to stored information.

Applications

The versatility of the 25AA320AT-I/MNY100 makes it an excellent choice for a wide range of applications, including:

  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Smart consumer electronics
  • Networking equipment

With its robust design, flexible interface, and reliable data retention, the 25AA320AT-I/MNY100 from Microchip Technology is an essential component for designers and engineers looking to enhance their systems with durable and dependable non-volatile memory solutions.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,364 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess