EN
  • EN
  • DE

MIC1555YD5-TR

Part No MIC1555YD5-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 5MHZ / 555 Type, Timer/Oscillator (Single) IC 5MHz TSOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Programmable Timers and Oscillators
Manufacturer Microchip Technology
Packaging Reel - TR
Type 555 Type, Timer/Oscillator (Single)
Frequency 5MHz
Voltage - Supply 2.7V ~ 18V
Current - Supply 350 µA
Temperature Range - Operating -40°C ~ 85°C
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Mounting Surface Mount
Base Product Number MIC1555
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-MIC1555YD5-TR,MICMICMIC1555YD5-TR,MIC1555YD5-DKR,MIC1555YD5 TR,MIC1555YD5TR,MIC1555YD5-CT,MIC1555YD5 TR-ND
Standard Package 3,000
Win Source Part Number 1321375-MIC1555YD5-TR
Ultra Librarian 3D Model Ultra Librarian MIC1555YD5-TR CAD Model

Description

Microchip Technology's MIC1555YD5-TR Timer Oscillator

The MIC1555YD5-TR is an advanced timer oscillator produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and versatile component is designed to provide precise timing solutions for a wide array of electronic applications. Its small form factor and surface-mount package make it an ideal choice for space-constrained applications.

Key Features

  • High Accuracy: The MIC1555YD5-TR timer offers excellent timing precision, which is crucial for maintaining the integrity of digital communication and ensuring the reliable operation of microcontroller-based systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which is beneficial for battery-operated devices and applications where power conservation is a priority.
  • Adjustable Timing: Users can adjust the timing intervals with external resistors and capacitors, providing flexibility and customizability to meet specific application requirements.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, accommodating various levels of power supplies and ensuring compatibility with different types of electronic circuits.
  • Temperature Stability: The oscillator maintains consistent performance across a wide temperature range, making it suitable for use in environments with varying temperature conditions.

Applications

The MIC1555YD5-TR is an essential component in many electronic systems, including but not limited to:

  • Consumer electronics
  • Portable and wearable devices
  • Industrial control systems
  • Communication equipment
  • Automotive systems

Packaging and Availability

The MIC1555YD5-TR comes in a small SOT-23-5 package, which is ideal for high-density mounting on printed circuit boards. This product is available in tape and reel format (denoted by the 'TR' suffix), facilitating efficient assembly processes for high-volume production. Microchip Technology's commitment to quality ensures that each component meets the highest industry standards for reliability and performance.

With its combination of precision, power efficiency, and flexibility, the MIC1555YD5-TR from Microchip Technology stands out as a top choice for designers and engineers looking to incorporate a reliable timer oscillator into their next project.

You May Also Be Interested in

Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
NXP / Nexperia
General purpose CMOS timer
Lowest to $1.8769
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC OSC SILICON 7.3728MHZ 8-DFN
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1520 $51.6480
57+ $1.7657 $100.6449
88+ $1.7106 $150.5328
121+ $1.6554 $200.3034
157+ $1.6002 $251.2314
210+ $1.4347 $301.2870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess