Products specifications Report Issue?

Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 1K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1501316-25AA080AT-I/MS
Ultra Librarian 3D Model Ultra Librarian 25AA080AT-I/MS CAD Model

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for 71V124SA12TYGI8
Renesas Electronics America
Need more? Email Us
ECAD model for 7024S15PF8
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 60FBGA / SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 133 MHz 750 ps 60-FBGA (10x12.5)
Need more? Email Us
ECAD model for MT46V64M8FN-75:D
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 63BGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-BGA (11x9)
Need more? Email Us
ECAD model for S34ML02G104BHI010
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for FM93C86AN
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (256M x 8) Parallel 63-VFBGA (9x11)
Lowest to $35.9091
ECAD model for MT29F2G08ABAEAH4-IT:E TR
Cypress Semiconductor Corp
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 108 MHz 8-SOIC
Need more? Email Us
ECAD model for S25FL116K0XMFA041
IDT, Integrated Device Technology Inc
18MBIT PIPELINED QDRII SRAM / SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 200 MHz 7.88 ns 165-CABGA (13x15)
Need more? Email Us
ECAD model for 71P72804S200BQG
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48TFBGA / SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 48-TFBGA (6x8)
Need more? Email Us
ECAD model for AS7C316098A-10BIN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention