EN
  • EN
  • DE

TSC2000IPW

Part No TSC2000IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC CTRLR PROG TOUCH SCRN 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 1.25mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 035286-TSC2000IPW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2000IPW CAD Model

Description

The TSC2000IPW is a state-of-the-art touch screen controller designed by Texas Instruments, which offers a seamless interface solution for a wide range of electronic devices. It is a versatile component that is ideal for implementing into systems that require accurate and responsive touch inputs.

Key Features

  • Integrated Touch Screen Control: The TSC2000IPW combines a 12-bit analog-to-digital converter with a 4-wire touch screen controller, enabling precise measurement of touch location with high resolution.
  • On-Chip Processor: It includes an on-chip processor that handles the touch screen processing, reducing the workload on the main processor and allowing for smoother performance and lower power consumption.
  • Advanced Power Management: This controller supports low power operation modes, making it an ideal choice for battery-powered applications where power efficiency is critical.
  • Multiple Interface Options: The TSC2000IPW offers a flexible interface with a serial port that can be configured for SPI, Microwire, or DSP formats, ensuring compatibility with a wide range of microcontrollers and processors.
  • Programmable Functionality: It provides programmable acquisition time, resolution, and reference sources, which allows designers to customize the touch screen performance according to the specific needs of their application.

Applications

The TSC2000IPW is well-suited for an array of applications, including but not limited to:

  • Personal Digital Assistants (PDAs)
  • Smartphones and Tablets
  • Point-of-Sale (POS) Machines
  • Industrial Controls
  • Portable Instruments

Technical Specifications

The TSC2000IPW operates over a wide voltage range and is available in a TSSOP-16 package. It is characterized for operation from -40°C to 85°C, making it reliable for use in various environmental conditions.

Conclusion

With its integrated features, the TSC2000IPW from Texas Instruments is an exceptional choice for designers looking to add touch screen functionality to their products. Its power efficiency, high resolution, and flexible interfaces make it a versatile and robust solution for a multitude of touch-based applications.

You May Also Be Interested in

Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us
STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Semtech Corporation
IC TOUCH CTLR 4WIRE 12DFN
Lowest to $29.1045
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8837 $55.1859
16+ $6.4687 $103.4992
24+ $6.2666 $150.3984
33+ $6.0644 $200.1252
43+ $5.8623 $252.0789
58+ $5.2558 $304.8364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess