EN
  • EN
  • DE

25AA080A-I/ST

Part No 25AA080A-I/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 8KBIT SPI 10MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 25AA080
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25AA080A-I/ST-NDR,25AA080AIST
Standard Package 100
Win Source Part Number 1320893-25AA080A-I/ST
Ultra Librarian 3D Model Ultra Librarian 25AA080A-I/ST CAD Model

Description

Product Overview: 25AA080A-I/ST

The 25AA080A-I/ST is a cutting-edge 8-Kb SPI serial EEPROM device from the renowned manufacturer Microchip Technology. This product is designed for a wide range of applications, offering a reliable and flexible data storage solution that can be integrated into various electronic systems.

Key Features

  • Memory Size: 8 Kbits (1,024 x 8)
  • Interface Type: Serial Peripheral Interface (SPI) compatible
  • Operating Voltage Range: 1.8V to 5.5V, accommodating a wide range of applications and power supplies
  • Speed: Fast data transfer rates with clock frequency of up to 10 MHz
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliability under extreme conditions
  • Package: 8-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications
  • Write Protection: Software controlled data write protection to prevent accidental overwrite or corruption
  • Endurance: High reliability with over 1 million erase/write cycles and data retention of over 100 years

Applications

The versatility of the 25AA080A-I/ST makes it suitable for a myriad of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Networking devices
  • Medical devices

Quality and Support

Microchip Technology is known for its commitment to quality, and the 25AA080A-I/ST is no exception. Customers can expect robust performance and reliability, backed by Microchip's comprehensive technical support and documentation. Whether you're developing a new product or upgrading an existing system, the 25AA080A-I/ST offers a dependable EEPROM solution that meets the stringent requirements of modern electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3636 $54.5440
90+ $1.1189 $100.7010
140+ $1.0839 $151.7460
195+ $1.0490 $204.5550
250+ $1.0140 $253.5000
330+ $0.9091 $300.0030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess