Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25AA040
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25AA040AISN
Standard Package 100
Win Source Part Number 1323421-25AA040A-I/SN
Ultra Librarian 3D Model Ultra Librarian 25AA040A-I/SN CAD Model

Description

Product Overview: 25AA040A-I/SN from Microchip Technology

The 25AA040A-I/SN is a 4Kb SPI bus serial EEPROM from Microchip Technology, designed for data storage in applications that require low-power and reliable data retention. This memory device utilizes the popular Serial Peripheral Interface (SPI) protocol, enabling high-speed data transfer between the EEPROM and microcontrollers or microprocessors in embedded systems.

Key Features

  • Memory Size: 4 Kbits (512 x 8)
  • Interface Type: Serial SPI (Serial Peripheral Interface)
  • Operating Voltage Range: 1.8V to 5.5V, accommodating various system voltage levels for flexible design options.
  • Package: The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, denoted by the suffix '-I/SN' in its part number, which is well-suited for space-constrained applications.
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Write Cycle Time: 5 ms (maximum), allowing for efficient data management and fast updates.
  • Endurance: Capable of 1 million erase/write cycles, providing a robust solution for applications that require frequent data changes.
  • Data Retention: Guaranteed for over 100 years, offering long-term data integrity.

Applications

The 25AA040A-I/SN EEPROM is versatile and can be used in a wide array of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Networking equipment
  • Consumer electronics

Why Choose the 25AA040A-I/SN?

Microchip Technology's 25AA040A-I/SN offers a combination of reliability, flexibility, and performance, making it a preferred choice for designers and engineers. Its compatibility with the SPI bus interface ensures easy integration into existing designs, while its robust endurance and data retention capabilities provide peace of mind for critical data storage requirements. The device's low-power consumption and wide voltage range make it ideal for battery-operated and portable devices, where power efficiency is crucial.

With Microchip's reputation for quality and support, the 25AA040A-I/SN is not just a component but a reliable foundation for your data storage needs.

You May Also Be Interested in

Renesas Electronics America
EEPROM, 64KX8, SERIAL
Need more? Email Us
ECAD model for R1EX25512ATA00A#S0
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA
STMicroelectronics
IC EEPROM 4KBIT SPI 20MHZ 8SOIC
Need more? Email Us
ECAD model for M95040-DFMN6TP
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 48VFBGA
Need more? Email Us
ECAD model for MT45W1MW16PDGA-70 IT
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $4.4657
ECAD model for W25Q128JVPIM TR
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5381 $69.2145
105+ $1.2626 $132.5730
160+ $1.2237 $195.7920
220+ $1.1836 $260.3920
285+ $1.1449 $326.2965
380+ $1.0258 $389.8040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 154 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention