EN
  • EN
  • DE

24LCS52T-I/SN

Part No 24LCS52T-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 075211-24LCS52T-I/SN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LCS52T-I/SN CAD Model

Description

Product Overview: 24LCS52T-I/SN from Microchip Technology

The 24LCS52T-I/SN is a sophisticated EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by the renowned semiconductor manufacturer, Microchip Technology. This particular model is part of the serial EEPROM family and is designed for a wide range of applications that require data storage which can be electrically erased and reprogrammed.

The 24LCS52T-I/SN is encapsulated in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for surface-mount technology (SMT) on printed circuit boards. It operates over an industrial temperature range, ensuring reliability and performance even under harsh conditions. With a memory size of 2 Kbits, this EEPROM offers ample space for storing configuration settings, calibration data, or small application logs.

Key Features

  • Memory Size: 2 Kbits (256 x 8)
  • Interface Type: I²C (2-wire serial interface)
  • Operating Voltage Range: 2.5V to 5.5V, catering to a broad spectrum of power requirements
  • Write Cycle Time: 5 ms (maximum), facilitating quick data updates
  • Endurance: 1 million write cycles, ensuring long-term reliability
  • Data Retention: 200 years, providing a stable storage solution
  • Operating Temperature Range: -40°C to +85°C, suitable for industrial applications
  • Package: 8-pin SOIC, ideal for compact designs

This device also features a page-write buffer, which allows up to 16 bytes of data to be written in a single write cycle, enhancing the efficiency of data recording. The 24LCS52T-I/SN supports a bidirectional data transfer protocol, which is highly beneficial in systems where data flow can occur in both directions.

For designers and engineers looking for a reliable and flexible non-volatile memory solution, the 24LCS52T-I/SN from Microchip Technology is an excellent choice. Its robustness, combined with ease of integration, makes it a valuable component in applications such as consumer electronics, automotive systems, industrial controls, and medical devices.

Overall, the 24LCS52T-I/SN stands out as a high-quality EEPROM chip that offers a perfect blend of performance, durability, and convenience, making it a go-to choice for a multitude of data storage needs.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess