EN
  • EN
  • DE

STM32C011F4U6TR

Part No STM32C011F4U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 20UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32C0
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 15x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-UFQFN
Supplier Device Package 20-UFQFPN (3x3)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368762-STM32C011F4U6TR
Ultra Librarian 3D Model Ultra Librarian STM32C011F4U6TR CAD Model

Description

The STM32C011F4U6TR is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer STMicroelectronics. This powerful and versatile MCU is part of the STM32 family, known for its high performance, reliability, and efficient power consumption. It is specifically designed to meet the demanding requirements of modern embedded applications across a wide range of industries including consumer electronics, industrial automation, and automotive systems.

Key Features

  • Core: The STM32C011F4U6TR is built around a 32-bit ARM® Cortex®-M0 core, which operates at a frequency of up to 48 MHz, offering a balance of power and energy efficiency.
  • Memory: It comes with 16 KB of flash memory and 2 KB of RAM, providing sufficient space for small to medium-sized applications.
  • I/O Ports: A variety of input/output options are available including multiple GPIOs, I2C, SPI, and UART interfaces, making it highly flexible for peripheral integration.
  • Supply Voltage: The device supports a supply voltage range from 2.4V to 5.5V, which is ideal for battery-powered and energy-sensitive applications.
  • Package: The MCU is available in a space-saving 20-pin UFQFPN package, which is suitable for compact designs.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Advanced Peripherals and Functions

The STM32C011F4U6TR boasts an array of advanced peripherals and functions that facilitate complex tasks and enhance application capabilities. It includes a 12-bit analog-to-digital converter (ADC), multiple timers, watchdog timers, and a unique serial wire debug (SWD) feature for simplified debugging and programming.

Energy Efficiency

Energy efficiency is a hallmark of the STM32 series, and the STM32C011F4U6TR is no exception. It features multiple power-saving modes, including a low-power run mode and sleep modes, which significantly reduce power consumption when the MCU is not in full operation.

Applications

With its robust feature set and versatile I/O capabilities, the STM32C011F4U6TR is an excellent choice for a variety of applications such as smart sensors, home automation devices, portable electronics, and low-cost embedded systems.

Overall, the STM32C011F4U6TR from STMicroelectronics is a highly capable MCU that offers a perfect blend of performance, power efficiency, and reliability, making it a top choice for designers and engineers looking to create innovative embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,860 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess