EN
  • EN
  • DE

24LC32AFT-E/SN

Part No 24LC32AFT-E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 32KBIT I2C 8SOIC / EEPROM Memory IC 32Kb (4K x 8) I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC32A
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1320857-24LC32AFT-E/SN
Ultra Librarian 3D Model Ultra Librarian 24LC32AFT-E/SN CAD Model

Description

The 24LC32AFT-E/SN represents a robust and efficient EEPROM (Electrically Erasable Programmable Read-Only Memory) solution from Microchip Technology, designed for a wide range of applications requiring reliable data storage and retrieval. This particular model is part of the serial EEPROM family, which utilizes the I²C (Inter-Integrated Circuit) protocol, making it an excellent choice for applications where low power consumption and minimal data storage space are of paramount importance.

With a storage capacity of 32 kilobits, the 24LC32AFT-E/SN provides ample space for calibration data, device configuration, and user preference storage. Its memory is organized as 4096 x 8 bits, which can be accessed through a simple and effective serial interface, compatible with a broad spectrum of microcontrollers and processors.

The 24LC32AFT-E/SN operates over a voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems. This flexibility ensures that it can be integrated into a variety of designs without the need for additional power supply components. Additionally, this EEPROM is capable of withstanding industrial temperature ranges from -40°C to +85°C, ensuring reliable performance under extreme conditions.

One of the key features of the 24LC32AFT-E/SN is its support for a write protect pin. This feature allows users to prevent accidental data overwrites, thus securing critical information stored within the device. Moreover, the EEPROM supports a maximum clock frequency of 400 kHz, enabling fast data transfer rates which are essential for applications requiring swift data access and storage.

The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is not only compact but also easy to solder onto a PCB, making it suitable for both prototyping and mass production. Its surface-mount form factor is designed to conserve board space, which is crucial for modern electronic devices where space is at a premium.

In summary, the Microchip Technology 24LC32AFT-E/SN EEPROM offers a reliable and convenient storage solution for applications that demand stability, low power consumption, and a small form factor. Its robust design and feature set make it an ideal choice for a multitude of applications in the consumer, automotive, and industrial markets.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess