Microchip Technology 24LC256T-I/P EEPROM
The 24LC256T-I/P is a 256Kb (32K x 8) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (2.5V to 5.5V). This device is fabricated by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. It is offered in a PDIP (Plastic Dual In-line Package) and is known for its high reliability, significant endurance, and low-power consumption, making it an ideal choice for a wide array of data storage applications.
Key Features:
- I²C Interface: The 24LC256T-I/P utilizes the popular I²C (Inter-Integrated Circuit) protocol for simple and efficient integration into your existing designs.
- Large Memory Size: With a 256Kb memory size, this EEPROM can store substantial amounts of data, suitable for parameter settings, calibration data, and device configuration storage requirements.
- Wide Operating Voltage: This device operates across a voltage range of 2.5V to 5.5V, accommodating various system power supplies and ensuring versatility in different application environments.
- High Endurance: The EEPROM cells of the 24LC256T-I/P are rated for over one million erase/write cycles, ensuring data integrity and retention over an extensive period.
- Low-power Consumption: It features a low standby current, making it suitable for battery-powered devices where power conservation is crucial.
- Extended Temperature Range: This device can operate in a temperature range of -40°C to +85°C, ensuring reliability across various harsh environmental conditions.
Applications:
The 24LC256T-I/P is versatile enough to fit into a variety of applications, including but not limited to:
- Industrial and automotive applications where long-term data storage is necessary.
- Portable consumer devices that require low power consumption.
- Medical devices where calibration data must be reliably stored and accessed.
- Telecommunication devices that need to store configuration and user data.
With its extensive feature set and robust design, the Microchip Technology 24LC256T-I/P EEPROM represents a dependable solution for designers looking to enhance the memory capabilities of their systems without compromising on performance or reliability.