EN
  • EN
  • DE

24LC256-E/MS

Part No 24LC256-E/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 400KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 761934-24LC256-E/MS
Popularity Medium
Supply and Demand Status Limited
Family Name 24LC256
Introduction Date June 18, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 24LC256-E/MS CAD Model

Description

Microchip Technology 24LC256-E/MS EEPROM

The 24LC256-E/MS from Microchip Technology is a high-quality, 256 Kb (32 K x 8) Serial Electrically Erasable PROM (EEPROM), designed to provide robust storage solutions for advanced electronic systems. This EEPROM device is part of Microchip's extensive serial interface EEPROM product line and offers a flexible and reliable way to store configuration settings, calibration data, and various user-specific data in a non-volatile format.

Key Features

  • Memory Size: 256 Kbit (32 K x 8)
  • Interface Type: I²C (2-Wire Serial)
  • Speed: Supports standard and fast I²C protocol clock frequencies
  • Supply Voltage Range: 2.5V to 5.5V, suitable for various applications and logic levels
  • Operating Temperature Range: -40°C to +85°C, ensuring reliable operation under extreme conditions
  • Packaging: 8-lead MSOP (Microchip Package), which is ideal for space-constrained applications
  • Write Protect: Hardware write protection for the entire memory array
  • Endurance: High reliability with 1 million write cycle endurance per byte
  • Data Retention: Guaranteed data retention for a minimum of 200 years

Applications

The 24LC256-E/MS EEPROM is versatile and can be used in a wide array of applications including:

  • Industrial and automotive electronics
  • Medical devices
  • Smart cards and identification systems
  • Consumer electronics
  • Networking and telecommunications equipment
  • PC peripherals and gaming consoles

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 24LC256-E/MS EEPROM comes with the assurance of robustness and performance that are characteristic of Microchip's products. Furthermore, Microchip offers comprehensive technical support and documentation, making integration and development with the 24LC256-E/MS a smooth and efficient process for designers and engineers.

Whether you are developing the next generation of sophisticated electronic devices or looking for a reliable storage solution for your current project, the 24LC256-E/MS from Microchip Technology is an excellent choice that combines high capacity, durability, and ease-of-use in a compact package.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7810 $50.7650
160+ $0.6409 $102.5440
245+ $0.6208 $152.0960
335+ $0.6008 $201.2680
435+ $0.5808 $252.6480
580+ $0.5207 $302.0060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,008 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess