EN
  • EN
  • DE

24LC21A1-I/SN

Part No 24LC21A1-I/SN
Manufacturer Microchip Technology
Catalog Hard To Find
Description 1K 2.5V Dual Mode I 2 C Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123231-24LC21A1-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC21A1-I/SN CAD Model

Description

The 24LC21A1-I/SN is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to provide a reliable and convenient way to store data in a wide range of electronic applications. This EEPROM features a 1 Kbit memory size and operates on a standard serial I²C bus interface, ensuring easy integration into your existing designs.

Key Features

  • Memory Size: 1 Kbit (128 x 8)
  • Interface Type: I²C (2-Wire)
  • Operating Voltage: 2.5V to 5.5V, accommodating a variety of system voltage levels
  • Speed: Supports standard I²C bus speeds up to 400 kHz
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C
  • Packaging: Available in an 8-pin SOIC (SN) package, suitable for surface-mount technology (SMT)
  • Write Protect: Includes a hardware write protect feature for data security
  • Endurance: High reliability with a write endurance of 1 million cycles and data retention of over 200 years
  • Lead-Free: Compliant with RoHS directives, making it suitable for use in environmentally sensitive applications

Applications

The 24LC21A1-I/SN is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards
  • Portable devices

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 24LC21A1-I/SN EEPROM is backed by Microchip's strong technical support and warranty. Furthermore, Microchip provides comprehensive documentation and design resources to assist developers in integrating this memory device into their projects with ease.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $16.8087
Genesys
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Infineon Technologies
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess