Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24LC128
Other Names 24LC128T-E/ST,24LC128T-E/STR,24LC128T-E/STDKR,24LC128T-E/STTR,24LC128T-E/STCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1254593-24LC128T-E/ST
Ultra Librarian 3D Model Ultra Librarian 24LC128T-E/ST CAD Model

Description

Microchip Technology's 24LC128T-E/ST EEPROM

The 24LC128T-E/ST is a high-performance, 128-Kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This integrated circuit features a significant data storage capacity that is organized as 16,384 words of 8 bits each. It is a versatile memory chip that can be used in a wide range of applications, from industrial control systems to consumer electronics.

Designed with Microchip's advanced technology, the 24LC128T-E/ST offers a stable and reliable solution for data storage that requires frequent updates. Its I<sup>2C-compatible (2-wire) serial interface facilitates easy integration into existing systems, allowing for a straightforward communication with most microcontrollers.

One of the key advantages of the 24LC128T-E/ST is its support for a wide voltage range, typically from 2.5V to 5.5V. This flexibility makes it suitable for both low-power and standard applications. Furthermore, the device boasts a maximum clock frequency of 400 kHz, enabling fast data transfer rates that are essential for performance-critical environments.

The robust endurance of the 24LC128T-E/ST allows for one million erase/write cycles, with a data retention period of over 200 years. These characteristics ensure that data is preserved safely over an extensive period, even under harsh operating conditions. The EEPROM also features a self-timed erase and write cycle with hardware and software write protection options, adding an extra layer of security to prevent accidental data corruption.

Microchip has packaged the 24LC128T-E/ST in a narrow TSSOP (Thin Shrink Small Outline Package), which is recognized for its compact footprint and suitability for space-constrained applications. The device also supports industrial temperature ranges, making it a reliable choice for systems that must operate in extreme environments.

In summary, the 24LC128T-E/ST from Microchip Technology is a versatile and reliable EEPROM chip that provides a substantial amount of non-volatile storage. With its wide voltage range, high endurance, and secure data protection features, it is an excellent choice for designers looking to implement robust data storage solutions in their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
Lowest to $0.5157
ECAD model for BR24G32FVM-3AGTTR
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 28CDIP
Need more? Email Us
ECAD model for 5962-3829407MXA
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
ECAD model for IS43LD16160B-25BLI
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2
Need more? Email Us
ECAD model for MR256A08BYS35
Rohm Semiconductor
IC EEPROM 2KBIT SPI VSON008X2030
Need more? Email Us
ECAD model for BR93G56NUX-3BTTR
Kingston
IC FLASH 256GBIT EMMC 153FBGA
Need more? Email Us
ECAD model for EMMC32G-TS0A-01002
Lexar
64GB EMMC TLC 5.1 -40C+85C INDW
Need more? Email Us
ECAD model for FEMDRW064G-88A19
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C1564XV18-450BZXC
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1414TV18-200BZXC

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7423 $52.2690
70+ $1.4296 $100.0720
110+ $1.3849 $152.3390
150+ $1.3402 $201.0300
195+ $1.2956 $252.6420
260+ $1.1615 $301.9900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention