EN
  • EN
  • DE

24LC08BHT-I/OT

Part No 24LC08BHT-I/OT
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 8KBIT I2C SOT23-5 / EEPROM Memory IC 8Kb (256 x 8 x 4) I²C 400 kHz 900 ns SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (256 x 8 x 4)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number 24LC08BH
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 150-24LC08BHT-I/OTDKR,24LC08BHT-I/OT-ND,150-24LC08BHT-I/OTCT,150-24LC08BHT-I/OTTR
Standard Package 3,000
Win Source Part Number 1318523-24LC08BHT-I/OT
Ultra Librarian 3D Model Ultra Librarian 24LC08BHT-I/OT CAD Model

Description

The 24LC08BHT-I/OT is a high-performance, 8-Kilobit serial Electrically Erasable PROM (EEPROM) from the reputable manufacturer, Microchip Technology. It is an ideal data storage solution for applications requiring low-power and high endurance. This integrated circuit is designed with an organization of 1024 words x 8 bits (8Kbits) and utilizes the I²C (Inter-Integrated Circuit) bus protocol, which ensures simple integration into a wide range of electronic systems.

Key Features:

  • Memory Size: 8Kb (1024 x 8)
  • Interface: I²C compatible 2-wire serial interface
  • Speed: Supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) I²C modes
  • Voltage Range: 2.5V to 5.5V operating voltage range, suitable for various logic levels and supply voltages
  • Temperature Range: Industrial temperature range (-40°C to +85°C), making it reliable under extreme conditions
  • Packaging: Offered in a space-saving SOT-23 5-pin package
  • Write Protect: Hardware write-protect for full array
  • Endurance: High reliability with 1 million write cycle endurance per word and data retention of over 200 years
  • Low Power Consumption: Designed for low-power consumption, making it suitable for battery-operated devices

Applications:

The versatility of the 24LC08BHT-I/OT makes it an excellent choice for a vast array of applications. It is commonly used in:

  • Industrial and automotive applications where reliable data storage is critical
  • Consumer electronics such as personal computers, wireless devices, and gaming consoles
  • Medical equipment where precision and data integrity are paramount
  • Telecommunication systems requiring robust memory solutions

The Microchip 24LC08BHT-I/OT EEPROM provides a practical non-volatile memory solution for designers who require a dependable and flexible data storage component. Its robust design and compatibility with a wide range of microcontroller units (MCUs) make it a go-to choice for engineers and developers in various industries.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4275 $64.2375
100+ $1.1713 $117.1300
155+ $1.1347 $175.8785
215+ $1.0981 $236.0915
275+ $1.0616 $291.9400
365+ $0.9517 $347.3705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess