EN
  • EN
  • DE

AT91SAM7XC128-CU

Part No AT91SAM7XC128-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 128KB 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM7XC
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity CANbus, Ethernet, I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 62
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number AT91SAM7XC128
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 ATM
HTSUS 8542.31.0001
Win Source Part Number 566266-AT91SAM7XC128-CU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7XC128-CU CAD Model

Description

The AT91SAM7XC128-CU is a high-performance microcontroller from Microchip Technology, designed for embedded control applications that require high levels of security and connectivity. This microcontroller is part of Microchip's SAM7XC series and is built on a 32-bit ARM7TDMI RISC processor core, which operates at a maximum speed of 55 MHz, providing the computational power necessary for complex tasks.

Key Features

  • Processor Core: ARM7TDMI 32-bit RISC CPU with a maximum speed of 55 MHz, ensuring efficient handling of computational tasks.
  • Memory: Comes equipped with 128 KB of high-speed flash memory and 32 KB of SRAM, offering ample space for program storage and data processing.
  • Connectivity: Features USB 2.0 Full Speed (12 Mbit/s) interface, USARTs, SPI, SSC, and TWI (I2C) interfaces for versatile peripheral and network connections.
  • Security: Includes a hardware triple Data Encryption Standard (TDES) accelerator and a 128-bit unique ID for secure data transmission and device authentication.
  • Power Management: Offers multiple power-saving modes, including Idle and Power-down, to optimize power consumption for various operational requirements.
  • I/O Ports: Provides up to 105 general-purpose I/O lines that allow for flexible interfacing with a wide range of external devices.
  • Analog-to-Digital Converter: Integrated 10-bit ADC with up to 8 channels, enabling the microcontroller to process analog signals.

Applications

The AT91SAM7XC128-CU is suitable for a broad spectrum of applications, particularly those that require secure data exchange and robust connectivity options. It is ideal for industrial control systems, medical devices, access control systems, point-of-sale terminals, and any other application where data integrity and secure communication are paramount.

Package and Quality

This microcontroller is available in a LQFP100 package, which provides a compact form factor while still offering ample pin access for complex circuit designs. Microchip Technology ensures high-quality and reliability standards, making the AT91SAM7XC128-CU a trusted choice for professional and critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess