EN
  • EN
  • DE

24LC04B-E/MS

Part No 24LC04B-E/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT I2C 400KHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 400 kHz 900 ns 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24LC04
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24LC04B-E/MS-NDR
Standard Package 100
Win Source Part Number 1323491-24LC04B-E/MS
Ultra Librarian 3D Model Ultra Librarian 24LC04B-E/MS CAD Model

Description

Microchip Technology 24LC04B-E/MS

The 24LC04B-E/MS is a 4Kb I2C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This memory chip is designed for advanced data storage solutions in a wide range of electronic applications where efficient data manipulation, high reliability, and low power consumption are essential.

With its small 8-pin MSOP (Mini Small Outline Package) footprint, the 24LC04B-E/MS is ideal for space-constrained applications. It operates across a voltage range of 2.5V to 5.5V, making it suitable for various operating conditions and compatible with most microcontrollers in the market.

This EEPROM device offers a substantial amount of data storage, 512 bytes per each of the two blocks (for a total of 1024 bytes), organized as 256 x 8 bits, which can be accessed via a simple I2C serial interface. This allows for easy integration into most embedded systems without the need for complex interfacing or additional hardware.

One of the key features of the 24LC04B-E/MS is its support for a bidirectional data bus and a significant number of write cycles, typically around one million erase/write cycles, with a data retention of more than 200 years. These characteristics make it a reliable choice for applications that require frequent data updates.

The device also includes features such as a hardware write-protect pin to prevent accidental data overwrites, and built-in error correction for enhanced data integrity. The 24LC04B-E/MS is capable of operating in both the standard (100 kHz) and fast (400 kHz) I2C modes, providing flexibility in terms of communication speed.

Whether it's for use in consumer electronics, automotive systems, industrial controls, or medical devices, the Microchip 24LC04B-E/MS offers a robust and reliable storage solution that engineers and designers can trust for their data storage and retrieval needs.

For detailed specifications, application notes, and support resources, please refer to the official Microchip Technology website or contact their customer support for assistance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess