Microchip Technology 24LC02BT-I/OTG EEPROM
The 24LC02BT-I/OTG is a high-performance, 2-Kilobit EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, renowned for its reliability and ease of use. This particular model is designed to add flexible, non-volatile data storage to your electronic projects and products.
Key Features
- Memory Size: The device offers 2 Kb (256 x 8) of memory capacity, which is ideal for storing configurations, settings, or small amounts of data that must be preserved during power cycles.
- Interface: It utilizes a standard I²C serial interface, ensuring compatibility with a vast array of microcontrollers and processors. The device supports a bus speed of 400 kHz, allowing for quick data access and programming.
- Operating Voltage: The 24LC02BT-I/OTG operates within a voltage range of 2.5V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
- Temperature Range: This EEPROM can operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
- Packaging: The device comes in a compact 8-pin TSSOP package, which is suitable for space-constrained applications while still being manageable for hand or automated assembly processes.
- Write Cycle Time: With a write cycle time of 5 ms (max), the memory can be written to efficiently, allowing for rapid updates to stored data when required.
- Endurance: The EEPROM is rated for a minimum of one million write cycles, ensuring a long operational lifespan for applications that require frequent data changes.
- Data Retention: Data is retained for over 200 years, offering a secure and permanent solution for storing critical information.
This EEPROM is a perfect choice for a wide range of applications, including but not limited to device configuration storage, parameter settings for various electronic systems, and small-scale data logging. Its robust design and compatibility features make the 24LC02BT-I/OTG from Microchip Technology an essential component for designers looking to integrate reliable data storage solutions into their electronic designs.
Whether you're working on industrial controls, consumer electronics, or Internet of Things (IoT) devices, the 24LC02BT-I/OTG offers the performance and durability you need to ensure your data is safe and accessible whenever it's needed.