Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455614-24LC025T-E/OT
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Voltage - Supply 2.5 V ~ 5.5 V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Ultra Librarian 3D Model Ultra Librarian 24LC025T-E/OT CAD Model

Description

Manufactured by Microchip, the 24LC025T-E/OT enhances the EEPROM (Electrically Erasable Programmable Read-Only Memory) landscape, belonging to the specialized EPROM subcategory. This device features a 2K (256 x 8) EEPROM, providing reliable, non-volatile data storage that can be electrically erased and reprogrammed. Tailored for extended temperature ranges, it is especially suitable for applications where the device might be exposed to extreme conditions, thereby ensuring data integrity and device reliability. Its serial interface facilitates easy and straightforward integration into broader electronics systems, making it an ideal choice for a vast array of applications, from automotive to industrial control systems. The use of EEPROM like the 24LC025T-E/OT in products allows manufacturers to offer customizable, updatable products while maintaining data safety and stability.

You May Also Be Interested in

Lenovo
Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-10600 CL9 ECC
Need more? Email Us
ECAD model for LENOVO 47J0136 - Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-10600 CL9 ECC ECC DDR3 1333MHz LP RDIMM
Lenovo
Lenovo Memory Module 2GB (2x1GB)
Need more? Email Us
ECAD model for LENOVO 39M5785 - 2 GB (2x1GB kit) Single Rank PC2-5300 CL5 ECC Low Power
Lenovo
IBM 2GB DDR3 PC3-10600 SC Kit. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, CAS latency: 9, ECCSingle Channel 2GB Memory Kit with DDR3 memory type, CL9, ECC.
Need more? Email Us
ECAD model for LENOVO 44T1482 - 2GB (1x2GB) Single Rank PC3-10600 CL9 ECC DDR3 133 1333MHz Chipkill LP RDIMM
Lenovo
1GB PC3-10600 1Rx8 RDIMM
Need more? Email Us
ECAD model for LENOVO 43X5044 - 1GB PC3-10600 1Rx8 RDIMM
Lenovo
Memory 32 GB 2Rx4 1.2V DDR4 2400 MHz LP RDIMM
Need more? Email Us
ECAD model for LENOVO 01DE970 - Memory 32 GB 2Rx4 1.2V DDR4 2400 MHz LP RDIMM
Lenovo
IBM 8GB DDR3 PC3-8500 SC Kit. Internal memory: 8 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, CAS latency: 7, ECCSingle Channel 8GB Memory Kit with DDR3 Memory Type, CL7 and ECC
Need more? Email Us
ECAD model for LENOVO 44T1579 - 8 GB (Dual-Rank) PC3-8500 CL7 ECC DDR3-1066 VLP RD RDIMM
Lenovo
8GB (1x8GB, 2Rx4, 1.5V) PC3-12800 CL11 ECC DDR3 1600MHz LP RDIMM
Need more? Email Us
ECAD model for LENOVO 47J0169 - 8GB (1x8GB, 2Rx4, 1.5V) PC3-12800 CL11 ECC DDR3 1600MHz LP RDIMM
Lenovo
Lenovo 46W0802. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz
Need more? Email Us
ECAD model for LENOVO 46W0802 - 32GB TruDDR4 Memory (4Rx4, 1.2V) PC4-17000 CL15 2133MHz LP LRDIMM
Lenovo
IBM 73P2684
Need more? Email Us
ECAD model for LENOVO 73P2684 - IBM 512MB DDR PC-3200 Memory

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9414 $51.7770
130+ $0.7725 $100.4250
205+ $0.7483 $153.4015
280+ $0.7242 $202.7760
360+ $0.7000 $252.0000
480+ $0.6276 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention