Microchip Technology 24LC01BT/OT EEPROM
The 24LC01BT/OT from Microchip Technology is a high-performance, 1 Kbit Electrically Erasable PROM (EEPROM) that delivers a robust storage solution for complex applications. This compact EEPROM device is designed for optimal efficiency and reliability, making it an excellent choice for a wide range of professional, consumer, and industrial applications.
With its small form factor, the 24LC01BT/OT is available in an SOT-23-5 package, which is ideal for space-constrained applications. It offers a simple 2-wire serial interface (I2C compatible) that enables a seamless connection with most microcontrollers, making it highly accessible for developers and engineers.
The device operates across a voltage range of 2.5V to 5.5V, providing flexibility in various system designs and ensuring compatibility with both 3.3V and 5V systems. This versatility makes the 24LC01BT/OT suitable for a diverse set of applications, from portable devices to more robust industrial systems.
Key features of the 24LC01BT/OT include:
- Memory Size: 128 x 8 bits (1 Kbit)
- Write Cycle Time: 5 ms (max), allowing for efficient data management and storage.
- Endurance: The device offers a high endurance of 1 million write cycles, ensuring data integrity and longevity.
- Data Retention: Guaranteed for over 200 years, providing long-term reliability for critical data storage.
- Temperature Range: Operational across a wide temperature range, from -40°C to +85°C, suitable for harsh environments.
- Low-power Consumption: It features a standby current of only 1 µA (max) and an active read current of 1 mA (max), making it an energy-efficient choice.
The 24LC01BT/OT is not only engineered for endurance and reliability but also for security. It includes a write protect feature that helps prevent accidental overwrites and data corruption, ensuring the safety of your critical information.
Whether you are designing consumer electronics, automotive systems, or complex industrial machinery, the Microchip Technology 24LC01BT/OT EEPROM offers a dependable and flexible data storage solution that you can trust.