EN
  • EN
  • DE

24L128I

Part No 24L128I
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 151986-24L128I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24L128I CAD Model

Description

Microchip Technology's 24L128I EEPROM

The 24L128I is a high-performance, 128-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is part of Microchip's renowned serial EEPROM family and offers a versatile storage solution for applications that require data to be preserved during power-off scenarios. With an industry-standard 2-wire serial interface (I²C), this EEPROM provides designers with a simple and efficient method to store and retrieve data while minimizing the complexity and the number of pins required for interfacing.

Key Features:

  • Memory Size: 128 Kbits (16,384 x 8)
  • Interface: I²C compatible (2-wire)
  • Speed: Supports standard and fast I²C modes
  • Operating Voltage: 2.5V to 5.5V
  • Temperature Range: Industrial grade (-40°C to +85°C)
  • Write Protect: Hardware write protection for the entire memory
  • Page Write Buffer: 64-byte page write buffer to facilitate batch memory updates
  • Endurance: High reliability with 1 million write cycles and 100-year data retention
  • Self-Timed Erase and Write Cycles: Automatic erase-before-write cycle management
  • Packaging: Available in standard 8-lead PDIP, SOIC, TSSOP, and MSOP packages

The 24L128I is designed for flexibility and ease of use. It can be used in a wide range of applications, including but not limited to, configuration storage, device calibration data, real-time clocks, and user interface settings. Its robust design ensures data integrity even in harsh working environments, making it ideal for industrial and automotive applications.

With its advanced features and proven durability, the Microchip 24L128I EEPROM stands as a reliable choice for designers looking to enhance their system's memory capabilities. Whether it's for small-scale projects or complex industrial systems, the 24L128I is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess