Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455628-24FC256T-I/MNY
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Ultra Librarian 3D Model Ultra Librarian 24FC256T-I/MNY CAD Model

Description

The 24FC256T-I/MNY is an EEPROM memory chip from Microchip featuring a substantial storage capacity of 256Kbits. This device distinguishes itself with a high-speed I2C interface, supporting enhanced data transfer rates critical for fast read/write operations. It operates under a voltage range from 2.5V, highlighting its low power consumption profile, making it suitable for energy-sensitive applications. Housed in a QFN package, the device is tailored for efficient space usage on printed circuit boards, utilizing surface-mount technology for a compact installation. Designed for industrial applications ('I' prefix), it promises reliable performance over a wide temperature range, ensuring functionality in various environmental conditions. The 'T' series designation underlines its optimized timing characteristics, suitable for high-performance applications requiring swift memory access. Key applications include but are not limited to, advanced configuration data storage, real-time record keeping, and high-speed data caching in embedded systems. The blend of significant storage capacity, high-speed operation, and robust design makes the 24FC256T-I/MNY an ideal EEPROM choice for developers looking for a blend of performance and reliability.

You May Also Be Interested in

Lenovo
1GB MEM
Need more? Email Us
ECAD model for LENOVO 39M5808 - 1GB MEM
Lenovo
ThinkSystem 32GB TruDDR4 3200 MHz (2Rx8 1.2V) RDIMM
Need more? Email Us
ECAD model for LENOVO 02JK239 - ThinkSystem 32GB TruDDR4 3200 MHz (2Rx8 1.2V) RDIMM
Lenovo
Lenovo 90Y3111. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, ECC
Need more? Email Us
ECAD model for LENOVO 90Y3111 - 8GB (1x8GB, 2Rx4, 1.5V) PC3-12800 CL11 ECC DDR3 1600MHz LP RDIMM
Lenovo
8GB (1x8GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Need more? Email Us
ECAD model for LENOVO 00D5018 - 8GB (1x8GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Lenovo
8GB (1x8GB, 2Rx4, 1.5V) PC3-12800 CL11 ECC DDR3 1600MHz LP RDIMM
Need more? Email Us
ECAD model for LENOVO 47J0169 - 8GB (1x8GB, 2Rx4, 1.5V) PC3-12800 CL11 ECC DDR3 1600MHz LP RDIMM
Lenovo
Lenovo 46W0802. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz
Need more? Email Us
ECAD model for LENOVO 46W0802 - 32GB TruDDR4 Memory (4Rx4, 1.2V) PC4-17000 CL15 2133MHz LP LRDIMM
Lenovo
IBM 2GB PC3-8500
Need more? Email Us
ECAD model for LENOVO 46R3323 - Lenovo 2GB PC3-8500 (1066MHz) UDIMM Memory

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8791 $56.3730
65+ $1.5419 $100.2235
105+ $1.4937 $156.8385
140+ $1.4455 $202.3700
180+ $1.3973 $251.5140
240+ $1.2528 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,600 pieces
MOQ: 30 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention